Vishay Intertechnology, Inc. Single FETs, MOSFETs SQ2398ES-T1_GE3

Description
N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQ2398ES-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2398ES-T1_GE3CT-ND
Single FETs, MOSFETs SQ2398ES-T1_GE3CT-ND
N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2398ES-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2398ES-T1_GE3TR-ND
Single FETs, MOSFETs SQ2398ES-T1_GE3TR-ND
N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2398ES-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2398ES-T1_GE3DKR-ND
Single FETs, MOSFETs SQ2398ES-T1_GE3DKR-ND
N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
FETs - Single - SQ2398ES-T1_GE3 - 716383-SQ2398ES-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SQ2398ES-T1_GE3
716383-SQ2398ES-T1_GE3
FETs - Single - SQ2398ES-T1_GE3 716383-SQ2398ES-T1_GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 716383-SQ2398ES-T1_G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 2W Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 1.6A Rds On (Maximum) at Id, Vgs: 300mOhm at 1.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 3.4nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 152pF at 50V

Manufacturer: Vishay Siliconix
Win Source Part Number: 716383-SQ2398ES-T1_GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 2W
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 1.6A
Rds On (Maximum) at Id, Vgs: 300mOhm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 3.4nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 152pF at 50V

Buy Now
Singapore, Singapore
N-Channel 1.6A 100V MOSFET Transistor
278-SQ2398ES-T1_GE3
N-Channel 1.6A 100V MOSFET Transistor 278-SQ2398ES-T1_GE3
Small Signal Field-Effect Transistor, 1.6A I(D), 100V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: SQ2398ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.6A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.6A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2398ES-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1.6A I(D), 100V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: SQ2398ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.6A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.6A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2398ES-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N Ch 100Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 100Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQ2398ES-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ2398ES-T1_GE3
Single FETs, MOSFETs SQ2398ES-T1_GE3
MOSFET N-CH 100V 1.6A SOT23-3

MOSFET N-CH 100V 1.6A SOT23-3

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 1.67A, 175Deg C, 2W Rohs Compliant Vishay - 75AH9246 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1.67A, 175Deg C, 2W Rohs Compliant Vishay
75AH9246
Mosfet, N-Ch, 100V, 1.67A, 175Deg C, 2W Rohs Compliant Vishay 75AH9246
MOSFET, N-CH, 100V, 1.67A, 175DEG C, 2W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 1.67A, 175DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2398ES-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2398ES-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2398ES-T1_GE3
MOSFET N-CH 100V 1.6A SOT23-3

MOSFET N-CH 100V 1.6A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQ2398ES-T1_GE3CT-ND 716383-SQ2398ES-T1_GE3 278-SQ2398ES-T1_GE3 SQ2398ES-T1_GE3 SQ2398ES-T1_GE3 75AH9246 SQ2398ES-T1_GE3
Product Name Single FETs, MOSFETs FETs - Single - SQ2398ES-T1_GE3 N-Channel 1.6A 100V MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 100V, 1.67A, 175Deg C, 2W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 100 volts 100 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR4104-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers