Vishay Intertechnology, Inc. Single FETs, MOSFETs SQ2303ES-T1_GE3

Description
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQ2303ES-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2303ES-T1_GE3TR-ND
Single FETs, MOSFETs SQ2303ES-T1_GE3TR-ND
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2303ES-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2303ES-T1_GE3DKR-ND
Single FETs, MOSFETs SQ2303ES-T1_GE3DKR-ND
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2303ES-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2303ES-T1_GE3CT-ND
Single FETs, MOSFETs SQ2303ES-T1_GE3CT-ND
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2303ES-T1_GE3 - 1101692-SQ2303ES-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2303ES-T1_GE3
1101692-SQ2303ES-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2303ES-T1_GE3 1101692-SQ2303ES-T1_GE3
Manufacturer: Vishay Win Source Part Number: 1101692-SQ2303ES-T1_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-236 (SOT-23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.8nC @ 10V Max Input Capacitance: 210pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101692-SQ2303ES-T1_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-236 (SOT-23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6.8nC @ 10V
Max Input Capacitance: 210pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 170 mOhm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 2.5A 30V MOSFET Transistor
278-SQ2303ES-T1_GE3
P-Channel 2.5A 30V MOSFET Transistor 278-SQ2303ES-T1_GE3
Small Signal Field-Effect Transistor, 2.5A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQ2303ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2.5A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2303ES-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 2.5A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQ2303ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2.5A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2303ES-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 2.5A, To-236 Rohs Compliant Vishay - 57AJ0724 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 2.5A, To-236 Rohs Compliant Vishay
57AJ0724
Mosfet, P-Ch, 30V, 2.5A, To-236 Rohs Compliant Vishay 57AJ0724
MOSFET, P-CH, 30V, 2.5A, TO-236 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 2.5A, TO-236 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2303ES-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2303ES-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2303ES-T1_GE3
MOSFET P-CH 30V 2.5A TO236

MOSFET P-CH 30V 2.5A TO236

Supplier's Site
Single FETs, MOSFETs - SQ2303ES-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ2303ES-T1_GE3
Single FETs, MOSFETs SQ2303ES-T1_GE3
MOSFET P-CH 30V 2.5A TO236

MOSFET P-CH 30V 2.5A TO236

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 30V AEC-Q101 Qualified

MOSFET P-Channel 30V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQ2303ES-T1_GE3TR-ND 1101692-SQ2303ES-T1_GE3 278-SQ2303ES-T1_GE3 57AJ0724 SQ2303ES-T1_GE3 SQ2303ES-T1_GE3 SQ2303ES-T1_GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2303ES-T1_GE3 P-Channel 2.5A 30V MOSFET Transistor Mosfet, P-Ch, 30V, 2.5A, To-236 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; TO-236 (SOT-23) TO-3 Surface Mount SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts 30 volts
PD 1900 milliwatts 1900 milliwatts
Unlock Full Specs
to access all available technical data