Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQ1421EDH-T1_GE3

Description
Win Source Part Number: 1114260-SQ1421EDH-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 290mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.3W (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 5.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 355 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQ1421EDH-T1-GE3; SQ1421EDH-T1/GE3; SQ1421EDHT1GE3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQ1421EEH-T1-GE3,SQ1 421EEH-T1-GE3CT,SQ14 21EDH-T1_GE3TR,SQ142 1EEH-T1-GE3TR,SQ1421 EEHT1GE3,SQ1421EEH-T 1-GE3DKR,SQ1421EEH-T 1-GE3TR-ND,SQ1421EDH -T1_GE3DKR,SQ1421EEH -T1-GE3DKR-ND,SQ1421 EEH-T1-GE3CT-ND,SQ14 21EDH-T1_GE3CT Base Product Number: SQ1421 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1114260-SQ1421EDH-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 290mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.3W (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 5.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 355 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQ1421EDH-T1-GE3; SQ1421EDH-T1/GE3; SQ1421EDHT1GE3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQ1421EEH-T1-GE3,SQ1 421EEH-T1-GE3CT,SQ14 21EDH-T1_GE3TR,SQ142 1EEH-T1-GE3TR,SQ1421 EEHT1GE3,SQ1421EEH-T 1-GE3DKR,SQ1421EEH-T 1-GE3TR-ND,SQ1421EDH -T1_GE3DKR,SQ1421EEH -T1-GE3DKR-ND,SQ1421 EEH-T1-GE3CT-ND,SQ14 21EDH-T1_GE3CT Base Product Number: SQ1421 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1114260-SQ1421EDH-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1114260-SQ1421EDH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1114260-SQ1421EDH-T1_GE3
Win Source Part Number: 1114260-SQ1421EDH-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 290mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.3W (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 5.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 355 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQ1421EDH-T1-GE3; SQ1421EDH-T1/GE3; SQ1421EDHT1GE3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQ1421EEH-T1-GE3,SQ1 421EEH-T1-GE3CT,SQ14 21EDH-T1_GE3TR,SQ142 1EEH-T1-GE3TR,SQ1421 EEHT1GE3,SQ1421EEH-T 1-GE3DKR,SQ1421EEH-T 1-GE3TR-ND,SQ1421EDH -T1_GE3DKR,SQ1421EEH -T1-GE3DKR-ND,SQ1421 EEH-T1-GE3CT-ND,SQ14 21EDH-T1_GE3CT Base Product Number: SQ1421 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1114260-SQ1421EDH-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc)
Rds On (Max) @ Id, Vgs: 290mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.3W (Tc)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 5.4 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 355 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQ1421EDH-T1-GE3; SQ1421EDH-T1/GE3; SQ1421EDHT1GE3;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQ1421EEH-T1-GE3,SQ1421EEH-T1-GE3CT,SQ1421EDH-T1_GE3TR,SQ1421EEH-T1-GE3TR,SQ1421EEHT1GE3,SQ1421EEH-T1-GE3DKR,SQ1421EEH-T1-GE3TR-ND,SQ1421EDH-T1_GE3DKR,SQ1421EEH-T1-GE3DKR-ND,SQ1421EEH-T1-GE3CT-ND,SQ1421EDH-T1_GE3CT
Base Product Number: SQ1421
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
P-Channel 1.6A 60V MOSFET Transistor
278-SQ1421EDH-T1_GE3
P-Channel 1.6A 60V MOSFET Transistor 278-SQ1421EDH-T1_GE3
Small Signal Field-Effect Transistor, 1.6A I(D), 60V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1421EDH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1.6A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.6A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1421EDH-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1.6A I(D), 60V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1421EDH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1.6A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.6A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1421EDH-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ1421EDH-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ1421EDH-T1_GE3TR-ND
Single FETs, MOSFETs SQ1421EDH-T1_GE3TR-ND
P-Channel 60V 1.6A (Tc) 3.3W (Tc) Surface Mount SC-70-6

P-Channel 60V 1.6A (Tc) 3.3W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQ1421EDH-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ1421EDH-T1_GE3DKR-ND
Single FETs, MOSFETs SQ1421EDH-T1_GE3DKR-ND
P-Channel 60V 1.6A (Tc) 3.3W (Tc) Surface Mount SC-70-6

P-Channel 60V 1.6A (Tc) 3.3W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQ1421EDH-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ1421EDH-T1_GE3CT-ND
Single FETs, MOSFETs SQ1421EDH-T1_GE3CT-ND
P-Channel 60V 1.6A (Tc) 3.3W (Tc) Surface Mount SC-70-6

P-Channel 60V 1.6A (Tc) 3.3W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -60V, -1.6A, Sc70; Channel Type Vishay - 96Y9634 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -60V, -1.6A, Sc70; Channel Type Vishay
96Y9634
Mosfet, Aec-Q101, P-Ch, -60V, -1.6A, Sc70; Channel Type Vishay 96Y9634
MOSFET, AEC-Q101, P-CH, -60V, -1.6A, SC70; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-1.6A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2V; Power Dissipation:3.3W RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -60V, -1.6A, SC70; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-1.6A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2V; Power Dissipation:3.3W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ1421EDH-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ1421EDH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ1421EDH-T1_GE3
MOSFET P-CH 60V 1.6A SC70-6

MOSFET P-CH 60V 1.6A SC70-6

Supplier's Site
MOSFET 60V (D-S) -/+20V AEC-Q101 Qualified

MOSFET 60V (D-S) -/+20V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1114260-SQ1421EDH-T1_GE3 278-SQ1421EDH-T1_GE3 SQ1421EDH-T1_GE3TR-ND 96Y9634 SQ1421EDH-T1_GE3 SQ1421EDH-T1_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel 1.6A 60V MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -60V, -1.6A, Sc70; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
PD 3300 milliwatts 3300 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3 6-TSSOP, SC-88, SOT-363 TO-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details