MOSFET N-CH 20V 7.8A PPAK SC70-6 Product overview: SQA410EJ-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA410EJ-T1_GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 897210-SQA410EJ-T1_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 20 V 7.8A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Package: PowerPAK® SC-70-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQA410
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6 Single
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQA410EJ-T1-GE3-ND, SQA410EJ-T1_GE3-ND, SQA410EJ-T1_GE3CT, SQA410EJ-T1_GE3TR, SQA410EJ-T1-GE3, SQA410EJ-T1_GE3DKR
N-Channel 20V 7.8A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
N-Channel 20V 7.8A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
N-Channel 20V 7.8A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
MOSFET 20V 7.8A 13.6W AEC-Q101 Qualified
MOSFET N-CH 20V 7.8A PPAK SC70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SQA410EJ-T1_GE3 | 897210-SQA410EJ-T1_GE3 | SQA410EJ-T1_GE3CT-ND | SQA410EJ-T1_GE3 | SQA410EJ-T1_GE3 |
| Product Name | 20V 7.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQA410EJ-T1_GE3 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0310 kS | ||||
| PD | 13.6 milliwatts |