Infineon Technologies AG 55V 100A TO220 MOSFET Transistor SPP100N06S2-05

Description
MOSFET N-CH 55V 100A TO220-3 Product overview: SPP100N06S2-05 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP100N06S2-05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 100A TO220-3 Product overview: SPP100N06S2-05 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP100N06S2-05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 100A TO220 MOSFET Transistor
278-SPP100N06S2-05
55V 100A TO220 MOSFET Transistor 278-SPP100N06S2-05
MOSFET N-CH 55V 100A TO220-3 Product overview: SPP100N06S2-05 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP100N06S2-05 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 100A TO220-3 Product overview: SPP100N06S2-05 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP100N06S2-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SPP100N06S2-05-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP100N06S2-05-ND
Single FETs, MOSFETs SPP100N06S2-05-ND
N-Channel 55V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1

N-Channel 55V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP100N06S2-05 - 065956-SPP100N06S2-05 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP100N06S2-05
065956-SPP100N06S2-05
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP100N06S2-05 065956-SPP100N06S2-05
Manufacturer: Infineon Technologies Win Source Part Number: 065956-SPP100N06S2-0 5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 6800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 065956-SPP100N06S2-05
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 6800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP100N06S2-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP100N06S2-05
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP100N06S2-05
MOSFET N-CH 55V 100A TO220-3

MOSFET N-CH 55V 100A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SPP100N06S2-05 SPP100N06S2-05-ND 065956-SPP100N06S2-05 SPP100N06S2-05
Product Name 55V 100A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP100N06S2-05 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; PG-TO220-3-1 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data