Vishay Precision Group Single FETs, MOSFETs SQ4470EY-T1_BE3

Description
N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ4470EY-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4470EY-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ4470EY-T1_BE3DKR-ND
N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ4470EY-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4470EY-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ4470EY-T1_BE3CT-ND
N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ4470EY-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4470EY-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ4470EY-T1_BE3TR-ND
N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277797-SQ4470EY-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277797-SQ4470EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277797-SQ4470EY-T1_BE3
Win Source Part Number: 1277797-SQ4470EY-T1_ BE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 7.1W (Tc) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3165 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQ4470EY-T1_BE3D KR,742-SQ4470EY-T1_B E3CT,742-SQ4470EY-T1 _BE3TR Base Product Number: SQ4470 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1277797-SQ4470EY-T1_BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 7.1W (Tc)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3165 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQ4470EY-T1_BE3DKR,742-SQ4470EY-T1_BE3CT,742-SQ4470EY-T1_BE3TR
Base Product Number: SQ4470
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now
Singapore, Singapore
Automotive 60V 16A SOIC MOSFET Transistor
278-SQ4470EY-T1_BE3
Automotive 60V 16A SOIC MOSFET Transistor 278-SQ4470EY-T1_BE3
Trans MOSFET N-CH 60V 16A Automotive AEC-Q101 8-Pin SOIC N T/R Product overview: SQ4470EY-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 16A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 16A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4470EY-T1_BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 16A Automotive AEC-Q101 8-Pin SOIC N T/R Product overview: SQ4470EY-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 16A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 16A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4470EY-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4470EY-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4470EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4470EY-T1_BE3
MOSFET N-CH 60V 16A 8SOIC

MOSFET N-CH 60V 16A 8SOIC

Supplier's Site
Mosfet, N-Ch, 60V, 16A, Soic; Channel Type Vishay - 78AH6712 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 16A, Soic; Channel Type Vishay
78AH6712
Mosfet, N-Ch, 60V, 16A, Soic; Channel Type Vishay 78AH6712
MOSFET, N-CH, 60V, 16A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, N-CH, 60V, 16A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ4470EY-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ4470EY-T1_BE3
Single FETs, MOSFETs SQ4470EY-T1_BE3
MOSFET N-CH 60V 16A 8SOIC

MOSFET N-CH 60V 16A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ4470EY-T1_BE3DKR-ND 1277797-SQ4470EY-T1_BE3 278-SQ4470EY-T1_BE3 SQ4470EY-T1_BE3 78AH6712 SQ4470EY-T1_BE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive 60V 16A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 16A, Soic; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape and Reel 8-SOIC (0.154, 3.90mm Width) TO-3 8-SOIC (0.154", 3.90mm Width)
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data