Vishay Precision Group Single FETs, MOSFETs SQ3426EV-T1_BE3

Description
N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ3426EV-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ3426EV-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ3426EV-T1_BE3TR-ND
N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3426EV-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ3426EV-T1_BE3
Single FETs, MOSFETs SQ3426EV-T1_BE3
MOSFET N-CHANNEL 60V 7A 6TSOP

MOSFET N-CHANNEL 60V 7A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3426EV-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3426EV-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3426EV-T1_BE3
MOSFET N-CHANNEL 60V 7A 6TSOP

MOSFET N-CHANNEL 60V 7A 6TSOP

Supplier's Site
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay - 82AH6218 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay
82AH6218
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay 82AH6218
MOSFET, N-CH, 60V, 7A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:6Pins

MOSFET, N-CH, 60V, 7A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:6Pins

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay - 78AH6694 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay
78AH6694
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay 78AH6694
MOSFET, N-CH, 60V, 7A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:6Pins

MOSFET, N-CH, 60V, 7A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:6Pins

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ3426EV-T1_BE3TR-ND SQ3426EV-T1_BE3 SQ3426EV-T1_BE3 82AH6218
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 720 pF @ 30 V TO-3
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7478Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers