Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQD40061EL_GE3

Description
Win Source Part Number: 993595-SQD40061EL_GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 5.1mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 107W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 280 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQD40061EL_GE3TR,SQD 40061EL_GE3CT,SQD400 61EL_GE3DKR Base Product Number: SQD40061 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 993595-SQD40061EL_GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 5.1mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 107W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 280 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQD40061EL_GE3TR,SQD 40061EL_GE3CT,SQD400 61EL_GE3DKR Base Product Number: SQD40061 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 993595-SQD40061EL_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
993595-SQD40061EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 993595-SQD40061EL_GE3
Win Source Part Number: 993595-SQD40061EL_GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 5.1mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 107W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 280 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQD40061EL_GE3TR,SQD 40061EL_GE3CT,SQD400 61EL_GE3DKR Base Product Number: SQD40061 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 993595-SQD40061EL_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 5.1mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 107W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 280 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 14500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQD40061EL_GE3TR,SQD40061EL_GE3CT,SQD40061EL_GE3DKR
Base Product Number: SQD40061
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 100A DPAK MOSFET Transistor
278-SQD40061EL_GE3
Automotive 40V 100A DPAK MOSFET Transistor 278-SQD40061EL_GE3
Trans MOSFET P-CH 40V 100A 3-Pin(2+Tab) DPAK Automotive AEC-Q101 Product overview: SQD40061EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 100A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40061EL_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 40V 100A 3-Pin(2+Tab) DPAK Automotive AEC-Q101 Product overview: SQD40061EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 100A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40061EL_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQD40061EL_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40061EL_GE3TR-ND
Single FETs, MOSFETs SQD40061EL_GE3TR-ND
P-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

P-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD40061EL_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40061EL_GE3CT-ND
Single FETs, MOSFETs SQD40061EL_GE3CT-ND
P-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

P-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD40061EL_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40061EL_GE3DKR-ND
Single FETs, MOSFETs SQD40061EL_GE3DKR-ND
P-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

P-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 1783960P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783960P
MOSFETs 1783960P
Automotive P-Channel 40 V (D-S) 175C MOS

Automotive P-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1783716 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783716
MOSFETs 1783716
Automotive P-Channel 40 V (D-S) 175C MOS

Automotive P-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1783960 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783960
MOSFETs 1783960
Automotive P-Channel 40 V (D-S) 175C MOS

Automotive P-Channel 40 V (D-S) 175C MOS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -40V Vds 20V Vgs DPAK (TO-252)

MOSFET -40V Vds 20V Vgs DPAK (TO-252)

Buy Now Datasheet
Mosfet, P-Ch, -40V, -100A, 175Deg C; Transistor Polarity Vishay - 81AC2812 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -100A, 175Deg C; Transistor Polarity Vishay
81AC2812
Mosfet, P-Ch, -40V, -100A, 175Deg C; Transistor Polarity Vishay 81AC2812
MOSFET, P-CH, -40V, -100A, 175DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-100A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, -100A, 175DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-100A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SQD40061EL_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD40061EL_GE3
Single FETs, MOSFETs SQD40061EL_GE3
MOSFET P-CH 40V 100A TO252AA

MOSFET P-CH 40V 100A TO252AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD40061EL_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD40061EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD40061EL_GE3
MOSFET P-CH 40V 100A TO252AA

MOSFET P-CH 40V 100A TO252AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 993595-SQD40061EL_GE3 278-SQD40061EL_GE3 SQD40061EL_GE3TR-ND 1783960P 1783716 SQD40061EL_GE3 81AC2812 SQD40061EL_GE3 SQD40061EL_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive 40V 100A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Mosfet, P-Ch, -40V, -100A, 175Deg C; Transistor Polarity Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 107000 milliwatts 107000 milliwatts 107000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); To-252 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement
Unlock Full Specs
to access all available technical data