Vishay Precision Group MOSFETs SQD25N06-22L_GE3

Description
MOSFET N-Ch 60V 25A Auto 175C TO252AA
Request a Quote Datasheet
Description
MOSFET N-Ch 60V 25A Auto 175C TO252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7879480 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879480
MOSFETs 7879480
MOSFET N-Ch 60V 25A Auto 175C TO252AA

MOSFET N-Ch 60V 25A Auto 175C TO252AA

Supplier's Site
MOSFETs - 7879480P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879480P
MOSFETs 7879480P
MOSFET N-Ch 60V 25A Auto 175C TO252AA

MOSFET N-Ch 60V 25A Auto 175C TO252AA

Supplier's Site
MOSFETs - 1708300 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1708300
MOSFETs 1708300
MOSFET N-Ch 60V 25A Auto 175C TO252AA

MOSFET N-Ch 60V 25A Auto 175C TO252AA

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD25N06-22L_GE3 - 772286-SQD25N06-22L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD25N06-22L_GE3
772286-SQD25N06-22L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD25N06-22L_GE3 772286-SQD25N06-22L_GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 772286-SQD25N06-22L_ GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Family Name: SQD25N06-22L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-252, (D-Pak) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1975pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 62W (Tc) Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STD35NF06; STD35NF06T4; FDD5680-NF40; STD30NE06LT4; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 772286-SQD25N06-22L_GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Family Name: SQD25N06-22L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-252, (D-Pak)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1975pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 62W (Tc)
Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STD35NF06; STD35NF06T4; FDD5680-NF40; STD30NE06LT4;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SQD25N06-22L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD25N06-22L_GE3CT-ND
Single FETs, MOSFETs SQD25N06-22L_GE3CT-ND
N-Channel 60V 25A (Tc) 62W (Tc) Surface Mount TO-252AA

N-Channel 60V 25A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD25N06-22L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD25N06-22L_GE3DKR-ND
Single FETs, MOSFETs SQD25N06-22L_GE3DKR-ND
N-Channel 60V 25A (Tc) 62W (Tc) Surface Mount TO-252AA

N-Channel 60V 25A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD25N06-22L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD25N06-22L_GE3TR-ND
Single FETs, MOSFETs SQD25N06-22L_GE3TR-ND
N-Channel 60V 25A (Tc) 62W (Tc) Surface Mount TO-252AA

N-Channel 60V 25A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
N-Channel 25A 60V 0.022ohm MOSFET Transistor
278-SQD25N06-22L_GE3
N-Channel 25A 60V 0.022ohm MOSFET Transistor 278-SQD25N06-22L_GE3
Power Field-Effect Transistor, 25A I(D), 60V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD25N06-22L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25A, 60V, 0.022ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25A, 60V, 0.022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD25N06-22L_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 25A I(D), 60V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD25N06-22L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25A, 60V, 0.022ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25A, 60V, 0.022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD25N06-22L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD25N06-22L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD25N06-22L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD25N06-22L_GE3
MOSFET N-CH 60V 25A TO252

MOSFET N-CH 60V 25A TO252

Supplier's Site
Mosfet, N-Ch, 60V, 25A, 175Deg C, 62W Rohs Compliant Vishay - 75AH9206 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 25A, 175Deg C, 62W Rohs Compliant Vishay
75AH9206
Mosfet, N-Ch, 60V, 25A, 175Deg C, 62W Rohs Compliant Vishay 75AH9206
MOSFET, N-CH, 60V, 25A, 175DEG C, 62W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 25A, 175DEG C, 62W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET 60V 25A 62W AEC-Q101 Qualified

MOSFET 60V 25A 62W AEC-Q101 Qualified

Buy Now Datasheet
Automotive N-Channel 60 V (D-S) 175 °C MOSFET - 866-SQD25N06-22L_GE3 - Utmel Electronic Limited
Hong Kong, China
Automotive N-Channel 60 V (D-S) 175 °C MOSFET
866-SQD25N06-22L_GE3
Automotive N-Channel 60 V (D-S) 175 °C MOSFET 866-SQD25N06-22L_GE3
Automotive N-Channel 60 V (D-S) 175 °C MOSFET

Automotive N-Channel 60 V (D-S) 175 °C MOSFET

Supplier's Site
Single FETs, MOSFETs - SQD25N06-22L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD25N06-22L_GE3
Single FETs, MOSFETs SQD25N06-22L_GE3
MOSFET N-CH 60V 25A TO252

MOSFET N-CH 60V 25A TO252

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7879480 7879480P 772286-SQD25N06-22L_GE3 SQD25N06-22L_GE3CT-ND 278-SQD25N06-22L_GE3 SQD25N06-22L_GE3 75AH9206 SQD25N06-22L_GE3 866-SQD25N06-22L_GE3 SQD25N06-22L_GE3
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD25N06-22L_GE3 Single FETs, MOSFETs N-Channel 25A 60V 0.022ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 25A, 175Deg C, 62W Rohs Compliant Vishay MOSFET Automotive N-Channel 60 V (D-S) 175 °C MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-CHANNEL N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1 1
PD 62000 milliwatts 62000 milliwatts 62000 milliwatts
Unlock Full Specs
to access all available technical data