P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP
MOSFET P-CHANNEL 30V 6.8A 6TSOP
MOSFET, P-CH, 30V, 6.8A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQ3457EV-T1_BE3TR-ND | SQ3457EV-T1_BE3 | 78AH6697 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 30V, 6.8A, Tsop; Channel Type Vishay |
| Polarity | P-Channel |