Vishay Precision Group Single FETs, MOSFETs SQ2348ES-T1_GE3

Description
N-Channel 30V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 30V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQ2348ES-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2348ES-T1_GE3TR-ND
Single FETs, MOSFETs SQ2348ES-T1_GE3TR-ND
N-Channel 30V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2348ES-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2348ES-T1_GE3CT-ND
Single FETs, MOSFETs SQ2348ES-T1_GE3CT-ND
N-Channel 30V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Automotive 30V 8A SOT-23 MOSFET Transistor
278-SQ2348ES-T1_GE3
Automotive 30V 8A SOT-23 MOSFET Transistor 278-SQ2348ES-T1_GE3
Trans MOSFET N-CH 30V 8A Automotive AEC-Q101 3-Pin SOT-23 T/R Product overview: SQ2348ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 8A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2348ES-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 8A Automotive AEC-Q101 3-Pin SOT-23 T/R Product overview: SQ2348ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 8A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2348ES-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2348ES-T1_GE3 - 1101697-SQ2348ES-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2348ES-T1_GE3
1101697-SQ2348ES-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2348ES-T1_GE3 1101697-SQ2348ES-T1_GE3
Manufacturer: Vishay Win Source Part Number: 1101697-SQ2348ES-T1_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-236 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14.5nC @ 10V Max Input Capacitance: 540pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1101697-SQ2348ES-T1_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-236
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 14.5nC @ 10V
Max Input Capacitance: 540pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 30V, 8A, 175Deg C, 3W; Channel Type Vishay - 61AC2041 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 8A, 175Deg C, 3W; Channel Type Vishay
61AC2041
Mosfet, N-Ch, 30V, 8A, 175Deg C, 3W; Channel Type Vishay 61AC2041
MOSFET, N-CH, 30V, 8A, 175DEG C, 3W; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3W; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 30V, 8A, 175DEG C, 3W; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2348ES-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2348ES-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2348ES-T1_GE3
MOSFET N-CH 30V 8A TO236

MOSFET N-CH 30V 8A TO236

Supplier's Site
Single FETs, MOSFETs - SQ2348ES-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ2348ES-T1_GE3
Single FETs, MOSFETs SQ2348ES-T1_GE3
MOSFET N-CH 30V 8A TO236

MOSFET N-CH 30V 8A TO236

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 8A 3W AEC-Q101 Qualified

MOSFET 30V 8A 3W AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQ2348ES-T1_GE3TR-ND 278-SQ2348ES-T1_GE3 1101697-SQ2348ES-T1_GE3 61AC2041 SQ2348ES-T1_GE3 SQ2348ES-T1_GE3 SQ2348ES-T1_GE3
Product Name Single FETs, MOSFETs Automotive 30V 8A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2348ES-T1_GE3 Mosfet, N-Ch, 30V, 8A, 175Deg C, 3W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT3; SOT23; TO-236 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data