P-Channel 60V 1.7A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 60V 1.7A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
MOSFET P-CH 60V 1.7A SOT23-3
MOSFET, P-CH, 60V, 1.7A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET, P-CH, 60V, 1.7A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET P-CH 60V 1.7A SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQ2309ES-T1_BE3CT-ND | SQ2309ES-T1_BE3 | 78AH6677 | SQ2309ES-T1_BE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 60V, 1.7A, Sot-23; Channel Type Vishay | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||
| IDSS | 1700 milliamps | 1700 milliamps |