Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SPP18P06PHXKSA1

Description
Win Source Part Number: 998097-SPP18P06PHXKS A1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SIPMOS® Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 18.7A (Ta) Rds On (Max) @ Id, Vgs: 130mOhm @ 13.2A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 81.1W (Ta) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPP18P06P G-ND,IFEINFSPP18P06P HXKSA1,SPP18P06P H,SPP18P06PH,2156-SP P18P06PHXKSA1,SP0004 46906,SPP18P06P G,SPP18P06P H-ND Base Product Number: SPP18P06 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 998097-SPP18P06PHXKS A1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SIPMOS® Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 18.7A (Ta) Rds On (Max) @ Id, Vgs: 130mOhm @ 13.2A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 81.1W (Ta) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPP18P06P G-ND,IFEINFSPP18P06P HXKSA1,SPP18P06P H,SPP18P06PH,2156-SP P18P06PHXKSA1,SP0004 46906,SPP18P06P G,SPP18P06P H-ND Base Product Number: SPP18P06 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 998097-SPP18P06PHXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
998097-SPP18P06PHXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 998097-SPP18P06PHXKSA1
Win Source Part Number: 998097-SPP18P06PHXKS A1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SIPMOS® Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 18.7A (Ta) Rds On (Max) @ Id, Vgs: 130mOhm @ 13.2A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 81.1W (Ta) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPP18P06P G-ND,IFEINFSPP18P06P HXKSA1,SPP18P06P H,SPP18P06PH,2156-SP P18P06PHXKSA1,SP0004 46906,SPP18P06P G,SPP18P06P H-ND Base Product Number: SPP18P06 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 998097-SPP18P06PHXKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SIPMOS®
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 18.7A (Ta)
Rds On (Max) @ Id, Vgs: 130mOhm @ 13.2A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 81.1W (Ta)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPP18P06P G-ND,IFEINFSPP18P06PHXKSA1,SPP18P06P H,SPP18P06PH,2156-SPP18P06PHXKSA1,SP000446906,SPP18P06P G,SPP18P06P H-ND
Base Product Number: SPP18P06
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
60V 18.7A TO220 MOSFET Transistor
278-SPP18P06PHXKSA1
60V 18.7A TO220 MOSFET Transistor 278-SPP18P06PHXKSA1
MOSFET P-CH 60V 18.7A TO220-3 Product overview: SPP18P06PHXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP18P06PHXKSA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 18.7A TO220-3 Product overview: SPP18P06PHXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP18P06PHXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2737552 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2737552
MOSFETs 2737552
Infineon TRENCH 40<-<100V SPP18P06PHXKSA

Infineon TRENCH 40<-<100V SPP18P06PHXKSA

Supplier's Site
MOSFETs - 2737553 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2737553
MOSFETs 2737553
Infineon TRENCH 40<-<100V SPP18P06PHXKSA

Infineon TRENCH 40<-<100V SPP18P06PHXKSA

Supplier's Site
Single FETs, MOSFETs - SPP18P06PHXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP18P06PHXKSA1-ND
Single FETs, MOSFETs SPP18P06PHXKSA1-ND
P-Channel 60V 18.7A (Ta) 81.1W (Ta) Through Hole PG-TO220-3

P-Channel 60V 18.7A (Ta) 81.1W (Ta) Through Hole PG-TO220-3

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -60V, To-2203; Channel Type Infineon - 79X1965 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -60V, To-2203; Channel Type Infineon
79X1965
Mosfet, Aec-Q101, P-Ch, -60V, To-2203; Channel Type Infineon 79X1965
MOSFET, AEC-Q101, P-CH, -60V, TO-220- 3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -60V, TO-220- 3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP18P06PHXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP18P06PHXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP18P06PHXKSA1
MOSFET P-CH 60V 18.7A TO220-3

MOSFET P-CH 60V 18.7A TO220-3

Supplier's Site
Single FETs, MOSFETs - SPP18P06PHXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SPP18P06PHXKSA1
Single FETs, MOSFETs SPP18P06PHXKSA1
MOSFET P-CH 60V 18.7A TO220-3

MOSFET P-CH 60V 18.7A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 998097-SPP18P06PHXKSA1 278-SPP18P06PHXKSA1 2737552 SPP18P06PHXKSA1-ND 79X1965 SPP18P06PHXKSA1 SPP18P06PHXKSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 18.7A TO220 MOSFET Transistor MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -60V, To-2203; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 81100 milliwatts 81100 milliwatts 81100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 Tube PG-TO252-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
MOSFET Transistor - 278-AUIRFP4409 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
7 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details