Trans MOSFET P-CH 60V 5.3A 6-Pin TSOP T/R Automotive AEC-Q101 Product overview: SQ3427AEEV-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3427AEEV-T1_BE
P-Channel 60V 5.3A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 60V 5.3A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 60V 5.3A (Tc) 5W (Tc) Surface Mount 6-TSOP
MOSFET P-CH 60V 5.3A 6TSOP
MOSFET P-CH 60V 5.3A 6TSOP
MOSFET, P-CH, 60V, 5.3A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V
MOSFET, P-CH, 60V, 5.3A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQ3427AEEV-T1_BE3 | 742-SQ3427AEEV-T1_BE3CT-ND | SQ3427AEEV-T1_BE3 | SQ3427AEEV-T1_BE3 | 80AH8973 |
| Product Name | Automotive 60V 5.3A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 60V, 5.3A, Tsop; Channel Type Vishay |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 5000 milliwatts | 5000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | P-Channel | P-Channel; P-Channel |