Trans MOSFET N-CH 60V 12A Automotive AEC-Q101 8-Pin SOIC N T/R Product overview: SQ4064EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 12A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 12A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4064EY-T1_GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 897198-SQ4064EY-T1_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ4064
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ4064EY-T1_GE3-ND, SQ4064EY-T1_GE3CT, SQ4064EY-T1_GE3TR, SQ4064EY-T1_GE3DKR
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified
MOSFET N-CHANNEL 60V 12A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SQ4064EY-T1_GE3 | 897198-SQ4064EY-T1_GE3 | SQ4064EY-T1_GE3TR-ND | SQ4064EY-T1_GE3 | SQ4064EY-T1_GE3 |
| Product Name | Automotive 60V 12A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4064EY-T1_GE3 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | ||||
| PD | 6800 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |