Vishay Intertechnology, Inc. P-Channel 8A 12V MOSFET Transistor SQ3461EV-T1_GE3

Description
Small Signal Field-Effect Transistor, 8A I(D), 12V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SQ3461EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8A, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3461EV-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 8A I(D), 12V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SQ3461EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8A, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3461EV-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 8A 12V MOSFET Transistor
278-SQ3461EV-T1_GE3
P-Channel 8A 12V MOSFET Transistor 278-SQ3461EV-T1_GE3
Small Signal Field-Effect Transistor, 8A I(D), 12V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SQ3461EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8A, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3461EV-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 8A I(D), 12V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SQ3461EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8A, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3461EV-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3461EV-T1_GE3 - 934895-SQ3461EV-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3461EV-T1_GE3
934895-SQ3461EV-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3461EV-T1_GE3 934895-SQ3461EV-T1_GE3
Manufacturer: Vishay Win Source Part Number: 934895-SQ3461EV-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 12 V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: SQ3461 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ3461EV-T1_GE3TR, SQ3461EV-T1_GE3CT, SQ3461EV-T1_GE3DKR, SQ3461EV-T1_GE3-ND

Manufacturer: Vishay
Win Source Part Number: 934895-SQ3461EV-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 12 V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ3461
Categories: Discrete Semiconductor Products
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ3461EV-T1_GE3TR, SQ3461EV-T1_GE3CT, SQ3461EV-T1_GE3DKR, SQ3461EV-T1_GE3-ND

Buy Now Datasheet
Single FETs, MOSFETs - SQ3461EV-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3461EV-T1_GE3TR-ND
Single FETs, MOSFETs SQ3461EV-T1_GE3TR-ND
P-Channel 12V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 12V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3461EV-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3461EV-T1_GE3DKR-ND
Single FETs, MOSFETs SQ3461EV-T1_GE3DKR-ND
P-Channel 12V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 12V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3461EV-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3461EV-T1_GE3CT-ND
Single FETs, MOSFETs SQ3461EV-T1_GE3CT-ND
P-Channel 12V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 12V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Mosfet, P-Ch, 12V, 8A, 175Deg C, 5W Rohs Compliant Vishay - 75AH9251 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 8A, 175Deg C, 5W Rohs Compliant Vishay
75AH9251
Mosfet, P-Ch, 12V, 8A, 175Deg C, 5W Rohs Compliant Vishay 75AH9251
MOSFET, P-CH, 12V, 8A, 175DEG C, 5W ROHS COMPLIANT: YES

MOSFET, P-CH, 12V, 8A, 175DEG C, 5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P Ch -12Vds 8Vgs AEC-Q101 Qualified

MOSFET P Ch -12Vds 8Vgs AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQ3461EV-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ3461EV-T1_GE3
Single FETs, MOSFETs SQ3461EV-T1_GE3
MOSFET P-CHANNEL 12V 8A 6TSOP

MOSFET P-CHANNEL 12V 8A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3461EV-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3461EV-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3461EV-T1_GE3
MOSFET P-CHANNEL 12V 8A 6TSOP

MOSFET P-CHANNEL 12V 8A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQ3461EV-T1_GE3 934895-SQ3461EV-T1_GE3 SQ3461EV-T1_GE3TR-ND 75AH9251 SQ3461EV-T1_GE3 SQ3461EV-T1_GE3 SQ3461EV-T1_GE3
Product Name P-Channel 8A 12V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3461EV-T1_GE3 Single FETs, MOSFETs Mosfet, P-Ch, 12V, 8A, 175Deg C, 5W Rohs Compliant Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 Surface Mount
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - IFAUIRFS8408-7TRR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers