Vishay Intertechnology, Inc. MOSFET Transistor SQ1912EH-T1_GE3

Description
Small Signal Field-Effect Transistor, Product overview: SQ1912EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1912EH-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, Product overview: SQ1912EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1912EH-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SQ1912EH-T1_GE3
MOSFET Transistor 278-SQ1912EH-T1_GE3
Small Signal Field-Effect Transistor, Product overview: SQ1912EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1912EH-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: SQ1912EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1912EH-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278520-SQ1912EH-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278520-SQ1912EH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278520-SQ1912EH-T1_GE3
Win Source Part Number: 1278520-SQ1912EH-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 800mA (Tc) Rds On (Max) @ Id, Vgs: 280mOhm @ 1.2A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power - Max: 1.5W Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 1.15nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 75pF @ 10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQ1912EH-T1_GE3DKR,S Q1912EH-T1_GE3CT,SQ1 912EH-T1_GE3TR Base Product Number: SQ1912

Win Source Part Number: 1278520-SQ1912EH-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 800mA (Tc)
Rds On (Max) @ Id, Vgs: 280mOhm @ 1.2A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 1.5W
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 1.15nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 75pF @ 10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQ1912EH-T1_GE3DKR,SQ1912EH-T1_GE3CT,SQ1912EH-T1_GE3TR
Base Product Number: SQ1912

Buy Now Datasheet
FET, MOSFET Arrays - SQ1912EH-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1912EH-T1_GE3CT-ND
FET, MOSFET Arrays SQ1912EH-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SQ1912EH-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1912EH-T1_GE3TR-ND
FET, MOSFET Arrays SQ1912EH-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SQ1912EH-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1912EH-T1_GE3DKR-ND
FET, MOSFET Arrays SQ1912EH-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SQ1912EH-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQ1912EH-T1_GE3
FET, MOSFET Arrays SQ1912EH-T1_GE3
MOSFET 2 N-CH 20V 800MA SC70-6

MOSFET 2 N-CH 20V 800MA SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 0.8A Id AEC-Q101 Qualified

MOSFET 20V Vds 0.8A Id AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ1912EH-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ1912EH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ1912EH-T1_GE3
MOSFET 2N-CH 20V 0.8A SC70-6

MOSFET 2N-CH 20V 0.8A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQ1912EH-T1_GE3 1278520-SQ1912EH-T1_GE3 SQ1912EH-T1_GE3CT-ND SQ1912EH-T1_GE3 SQ1912EH-T1_GE3 SQ1912EH-T1_GE3
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Package Type SOT3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7342Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers