Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4435EY-T1_GE3 SQ4435EY-T1_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897202-SQ4435EY-T1_G E3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 30 V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SQ4435 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ4435EY-T1_GE3-ND, SQ4435EY-T1_GE3CT, SQ4435EY-T1_GE3DKR, SQ4435EY-T1_GE3TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897202-SQ4435EY-T1_G E3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 30 V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SQ4435 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ4435EY-T1_GE3-ND, SQ4435EY-T1_GE3CT, SQ4435EY-T1_GE3DKR, SQ4435EY-T1_GE3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4435EY-T1_GE3 - 897202-SQ4435EY-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4435EY-T1_GE3
897202-SQ4435EY-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4435EY-T1_GE3 897202-SQ4435EY-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897202-SQ4435EY-T1_G E3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 30 V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SQ4435 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ4435EY-T1_GE3-ND, SQ4435EY-T1_GE3CT, SQ4435EY-T1_GE3DKR, SQ4435EY-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 897202-SQ4435EY-T1_GE3
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 30 V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ4435
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ4435EY-T1_GE3-ND, SQ4435EY-T1_GE3CT, SQ4435EY-T1_GE3DKR, SQ4435EY-T1_GE3TR

Buy Now Datasheet
Single FETs, MOSFETs - SQ4435EY-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4435EY-T1_GE3DKR-ND
Single FETs, MOSFETs SQ4435EY-T1_GE3DKR-ND
P-Channel 30V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SQ4435EY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4435EY-T1_GE3TR-ND
Single FETs, MOSFETs SQ4435EY-T1_GE3TR-ND
P-Channel 30V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SQ4435EY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4435EY-T1_GE3CT-ND
Single FETs, MOSFETs SQ4435EY-T1_GE3CT-ND
P-Channel 30V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive P-Channel 30V MOSFET Transistor
2088-SQ4435EY-T1_GE3
Automotive P-Channel 30V MOSFET Transistor 2088-SQ4435EY-T1_GE3
MOSFET P-Channel 30V AEC-Q101 Qualified Product overview: SQ4435EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ4435EY-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET P-Channel 30V AEC-Q101 Qualified Product overview: SQ4435EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ4435EY-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 30V AEC-Q101 Qualified

MOSFET P-Channel 30V AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4435EY-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4435EY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4435EY-T1_GE3
MOSFET P-CHANNEL 30V 15A 8SOIC

MOSFET P-CHANNEL 30V 15A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 897202-SQ4435EY-T1_GE3 SQ4435EY-T1_GE3DKR-ND 2088-SQ4435EY-T1_GE3 SQ4435EY-T1_GE3 SQ4435EY-T1_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4435EY-T1_GE3 Single FETs, MOSFETs Automotive P-Channel 30V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products