Infineon Technologies AG Single FETs, MOSFETs SPW12N50C3FKSA1

Description
SPW12N50 - 500V CoolMOS N-Channel Power MOSFET
Request a Quote Datasheet
Description
SPW12N50 - 500V CoolMOS N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SPW12N50C3FKSA1 - Rochester Electronics
Newburyport, MA, United States
SPW12N50 - 500V CoolMOS N-Channel Power MOSFET

SPW12N50 - 500V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - SPW12N50C3FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPW12N50C3FKSA1-ND
Single FETs, MOSFETs SPW12N50C3FKSA1-ND
N-Channel 560V 11.6A (Tc) 125W (Tc) Through Hole PG-TO247-3-1

N-Channel 560V 11.6A (Tc) 125W (Tc) Through Hole PG-TO247-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278347-SPW12N50C3FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278347-SPW12N50C3FKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278347-SPW12N50C3FKSA1
Win Source Part Number: 1278347-SPW12N50C3FK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 240 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 560 V Current - Continuous Drain (Id) @ 25°C: 11.6A (Tc) Rds On (Max) @ Id, Vgs: 380mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 3.9V @ 500µA Power Dissipation (Max): 125W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000014469,SPW12N50 C3XK,2156-SPW12N50C3 FKSA1-IT,SPW12N50C3I N,SPW12N50C3XTIN,SPW 12N50C3XTIN,SPW12N50 C3IN,SPW12N50C3INR,S PW12N50C3X,SPW12N50C 3,IFEINFSPW12N50C3FK SA1 Base Product Number: SPW12N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278347-SPW12N50C3FKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 240
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 560 V
Current - Continuous Drain (Id) @ 25°C: 11.6A (Tc)
Rds On (Max) @ Id, Vgs: 380mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 500µA
Power Dissipation (Max): 125W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000014469,SPW12N50C3XK,2156-SPW12N50C3FKSA1-IT,SPW12N50C3IN,SPW12N50C3XTIN,SPW12N50C3XTIN,SPW12N50C3IN,SPW12N50C3INR,SPW12N50C3X,SPW12N50C3,IFEINFSPW12N50C3FKSA1
Base Product Number: SPW12N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPW12N50C3FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPW12N50C3FKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPW12N50C3FKSA1
MOSFET N-CH 560V 11.6A TO247-3

MOSFET N-CH 560V 11.6A TO247-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Transistors RF Transistors
Product Number SPW12N50C3FKSA1 SPW12N50C3FKSA1-ND 1278347-SPW12N50C3FKSA1 SPW12N50C3FKSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC093N15NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0093 ohms
View Details
2 suppliers
Power MOSFETs - Super J  MOS S2 Model: FML60N146S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1460 ohms
IDSS 28700 milliamps
View Details
CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16321Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
5 suppliers