N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
N-CHANNEL 30-V (D-S) 175C MOSFET Automotive AEC-Q101 Product overview: SQA470EJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA470EJ-T1_GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277830-SQA470EJ-T1_
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 2.25A (Tc)
Rds On (Max) @ Id, Vgs: 65mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 250µA
Power Dissipation (Max): 13.6W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6 Single
Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 20 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQA470EJ-T1_GE3CT,SQ
Base Product Number: SQA470
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
MOSFET 30V PowerPAK SC-70 AEC-Q101 Qualified
MOSFET, AEC-Q101, N-CH, POWERPAK SC70-6; Transistor Polarity:N Channel; Continuous Drain Current Id:2.25A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:600mV; RoHS Compliant: Yes
MOSFET N-CH 30V 2.25A PPAK SC70
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SQA470EJ-T1_GE3DKR-ND | 278-SQA470EJ-T1_GE3 | 1277830-SQA470EJ-T1_GE3 | SQA470EJ-T1_GE3 | 28AC3075 | SQA470EJ-T1_GE3 |
| Product Name | Single FETs, MOSFETs | Automotive N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Mosfet, Aec-Q101, N-Ch, Powerpak Sc70-6; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||||
| Package Type | PowerPAK® SC-70-6 | Tape and Reel | SOT3 | TO-3 | PowerPAKR SC-70-6 | |
| Transistor Grade / Operating Range | Automotive | |||||
| V(BR)DSS | 30 volts |