Vishay Precision Group P-Channel 40V 6.9A MOSFET Transistor SQ3419EV-T1_GE3

Description
P-Channel JFET, 40V, 6.9A, 1-Element, TSOP-6 Product overview: SQ3419EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3419EV-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, 40V, 6.9A, 1-Element, TSOP-6 Product overview: SQ3419EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3419EV-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 40V 6.9A MOSFET Transistor
278-SQ3419EV-T1_GE3
P-Channel 40V 6.9A MOSFET Transistor 278-SQ3419EV-T1_GE3
P-Channel JFET, 40V, 6.9A, 1-Element, TSOP-6 Product overview: SQ3419EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3419EV-T1_GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 40V, 6.9A, 1-Element, TSOP-6 Product overview: SQ3419EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3419EV-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ3419EV-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3419EV-T1_GE3CT-ND
Single FETs, MOSFETs SQ3419EV-T1_GE3CT-ND
P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3419EV-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3419EV-T1_GE3DKR-ND
Single FETs, MOSFETs SQ3419EV-T1_GE3DKR-ND
P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3419EV-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3419EV-T1_GE3TR-ND
Single FETs, MOSFETs SQ3419EV-T1_GE3TR-ND
P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3419EV-T1_GE3 - 897192-SQ3419EV-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3419EV-T1_GE3
897192-SQ3419EV-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3419EV-T1_GE3 897192-SQ3419EV-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897192-SQ3419EV-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 40 V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: SQ3419 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ3419EV-T1-GE3, SQ3419EV-T1_GE3TR, SQ3419EV-T1_GE3DKR, SQ3419EV-T1_GE3CT, SQ3419EV-T1_GE3-ND

Manufacturer: Vishay
Win Source Part Number: 897192-SQ3419EV-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 40 V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ3419
Categories: Discrete Semiconductor Products
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ3419EV-T1-GE3, SQ3419EV-T1_GE3TR, SQ3419EV-T1_GE3DKR, SQ3419EV-T1_GE3CT, SQ3419EV-T1_GE3-ND

Buy Now Datasheet
Single FETs, MOSFETs - SQ3419EV-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ3419EV-T1_GE3
Single FETs, MOSFETs SQ3419EV-T1_GE3
MOSFET P-CH 40V 6.9A 6TSOP

MOSFET P-CH 40V 6.9A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3419EV-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3419EV-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3419EV-T1_GE3
MOSFET P-CH 40V 6.9A 6TSOP

MOSFET P-CH 40V 6.9A 6TSOP

Supplier's Site
Mosfet, Aec-Q101, P-Ch, -40V, Tsop; Transistor Polarity Vishay - 61AC2043 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -40V, Tsop; Transistor Polarity Vishay
61AC2043
Mosfet, Aec-Q101, P-Ch, -40V, Tsop; Transistor Polarity Vishay 61AC2043
MOSFET, AEC-Q101, P-CH, -40V, TSOP; Transistor Polarity:P Channel; Continuous Drain Current Id:-6.9A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -40V, TSOP; Transistor Polarity:P Channel; Continuous Drain Current Id:-6.9A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Trans MOSFET P-CH 40V 6.9A Automotive 6-Pin TSOP T/R - 880-SQ3419EV-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 40V 6.9A Automotive 6-Pin TSOP T/R
880-SQ3419EV-T1_GE3
Trans MOSFET P-CH 40V 6.9A Automotive 6-Pin TSOP T/R 880-SQ3419EV-T1_GE3
Trans MOSFET P-CH 40V 6.9A Automotive 6-Pin TSOP T/R

Trans MOSFET P-CH 40V 6.9A Automotive 6-Pin TSOP T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P Ch -40Vds 20Vgs AEC-Q101 Qualified

MOSFET P Ch -40Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQ3419EV-T1_GE3 SQ3419EV-T1_GE3CT-ND 897192-SQ3419EV-T1_GE3 SQ3419EV-T1_GE3 SQ3419EV-T1_GE3 61AC2043 880-SQ3419EV-T1_GE3 SQ3419EV-T1_GE3
Product Name P-Channel 40V 6.9A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3419EV-T1_GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -40V, Tsop; Transistor Polarity Vishay Trans MOSFET P-CH 40V 6.9A Automotive 6-Pin TSOP T/R MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide) SILICON
Unlock Full Specs
to access all available technical data