Trans MOSFET P-CH 30V 10A Automotive AEC-Q101 6-Pin PowerPAK SC-70 EP T/R Product overview: SQA403EJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA403EJ-T1_GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277825-SQA403EJ-T1_
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 20mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 13.6W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1880 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQA403EJ-T1_GE3DKR,S
Base Product Number: SQA403
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
P-Channel 30V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
P-Channel 30V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
P-Channel 30V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
MOSFET, P-CH, -30V, -10A, 175DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes
MOSFET P-CH 30V 10A PPAK SC70-6
MOSFET P-CH 30V 10A PPAK SC70-6
MOSFET -30V Vds 20V Vgs PowerPAK SC-70
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQA403EJ-T1_GE3 | 1277825-SQA403EJ-T1_GE3 | 1783897 | 1783897P | SQA403EJ-T1_GE3DKR-ND | 81AC2809 | SQA403EJ-T1_GE3 | SQA403EJ-T1_GE3 | SQA403EJ-T1_GE3 |
| Product Name | Automotive 30V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, -30V, -10A, 175Deg C; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts | |||||||
| PD | 13600 milliwatts | 13600 milliwatts | |||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||||
| Package Type | Tape and Reel | SOT3 | Sc-70 | SC-70 | PowerPAK® SC-70-6 | TO-3 | PowerPAKR SC-70-6 | PowerPAK® SC-70-6 |