Vishay Precision Group 60V 2.8A SOT23 MOSFET Transistor SQ2361AEES-T1_BE3

Description
MOSFET P-CH 60V 2.8A SOT23-3 Product overview: SQ2361AEES-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2361AEES-T1_BE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 2.8A SOT23-3 Product overview: SQ2361AEES-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2361AEES-T1_BE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.8A SOT23 MOSFET Transistor
278-SQ2361AEES-T1_BE3
60V 2.8A SOT23 MOSFET Transistor 278-SQ2361AEES-T1_BE3
MOSFET P-CH 60V 2.8A SOT23-3 Product overview: SQ2361AEES-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2361AEES-T1_BE 3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 2.8A SOT23-3 Product overview: SQ2361AEES-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2361AEES-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SQ2361AEES-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2361AEES-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ2361AEES-T1_BE3CT-ND
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2361AEES-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2361AEES-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ2361AEES-T1_BE3DKR-ND
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2361AEES-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2361AEES-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ2361AEES-T1_BE3TR-ND
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2361AEES-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2361AEES-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2361AEES-T1_BE3
MOSFET P-CH 60V 2.8A SOT23-3

MOSFET P-CH 60V 2.8A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SQ2361AEES-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ2361AEES-T1_BE3
Single FETs, MOSFETs SQ2361AEES-T1_BE3
MOSFET P-CH 60V 2.8A SOT23-3

MOSFET P-CH 60V 2.8A SOT23-3

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay - 78AH6685 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay
78AH6685
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay 78AH6685
MOSFET, P-CH, 60V, 2.8A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 2.8A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay - 80AH8967 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay
80AH8967
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay 80AH8967
MOSFET, P-CH, 60V, 2.8A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 2.8A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQ2361AEES-T1_BE3 742-SQ2361AEES-T1_BE3CT-ND SQ2361AEES-T1_BE3 SQ2361AEES-T1_BE3 78AH6685
Product Name 60V 2.8A SOT23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
PD 2 milliwatts 2000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details