Vishay Precision Group FET, MOSFET Arrays SQ1922AEEH-T1_GE3

Description
Mosfet Array 2 N-Channel (Dual) 20V 850mA (Tc) 1.5W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 850mA (Tc) 1.5W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SQ1922AEEH-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1922AEEH-T1_GE3DKR-ND
FET, MOSFET Arrays SQ1922AEEH-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 850mA (Tc) 1.5W (Tc) Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 850mA (Tc) 1.5W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SQ1922AEEH-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1922AEEH-T1_GE3CT-ND
FET, MOSFET Arrays SQ1922AEEH-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 850mA (Tc) 1.5W (Tc) Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 850mA (Tc) 1.5W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SQ1922AEEH-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1922AEEH-T1_GE3TR-ND
FET, MOSFET Arrays SQ1922AEEH-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 850mA (Tc) 1.5W (Tc) Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 850mA (Tc) 1.5W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ1922AEEH-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ1922AEEH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ1922AEEH-T1_GE3
MOSFET 2N-CH 20V 0.85A SC70-6

MOSFET 2N-CH 20V 0.85A SC70-6

Supplier's Site
MOSFET Dual Nch 20V Vds SOT-363

MOSFET Dual Nch 20V Vds SOT-363

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 20V, 0.85A; Transistor Polarity Vishay - 28AH5239 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 20V, 0.85A; Transistor Polarity Vishay
28AH5239
Mosfet, Aec-Q101, Dual N-Ch, 20V, 0.85A; Transistor Polarity Vishay 28AH5239
MOSFET, AEC-Q101, DUAL N-CH, 20V, 0.85A; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:850mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.21ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 20V, 0.85A; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:850mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.21ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQ1922AEEH-T1_GE3DKR-ND SQ1922AEEH-T1_GE3 SQ1922AEEH-T1_GE3 28AH5239
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, Dual N-Ch, 20V, 0.85A; Transistor Polarity Vishay
Package Type 6-TSSOP, SC-88, SOT-363 Automotive TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details