onsemi Single Bipolar Transistors SPZT3904T1G

Description
Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, NPN
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SPZT3904T1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, NPN

Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, NPN

Supplier's Site Datasheet
Single Bipolar Transistors - SPZT3904T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SPZT3904T1GOSDKR-ND
Single Bipolar Transistors SPZT3904T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SPZT3904T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SPZT3904T1GOSCT-ND
Single Bipolar Transistors SPZT3904T1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SPZT3904T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SPZT3904T1GOSTR-ND
Single Bipolar Transistors SPZT3904T1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-SPZT3904T1G
Bipolar Transistor 276-SPZT3904T1G
NPN Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SPZT3904T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SPZT3904T1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SPZT3904T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SPZT3904T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278639-SPZT3904T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278639-SPZT3904T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278639-SPZT3904T1G
Win Source Part Number: 1278639-SPZT3904T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Frequency - Transition: 300MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: onsemi Other Names: SPZT3904T1GOSCT,SPZT 3904T1G,SPZT3904T1GO STR,SPZT3904T1GOSDKR ,2156-SPZT3904T1G-OS ,ONSONSSPZT3904T1G Base Product Number: SPZT3904

Win Source Part Number: 1278639-SPZT3904T1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
Frequency - Transition: 300MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: SPZT3904T1GOSCT,SPZT3904T1G,SPZT3904T1GOSTR,SPZT3904T1GOSDKR,2156-SPZT3904T1G-OS,ONSONSSPZT3904T1G
Base Product Number: SPZT3904

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SPZT3904T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SPZT3904T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SPZT3904T1G
TRANS NPN 40V 0.2A SOT223

TRANS NPN 40V 0.2A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SPZT3904T1G
Bipolar Transistors - BJT SPZT3904T1G
Bipolar Transistors - BJT SS HC XSTR SPCL

Bipolar Transistors - BJT SS HC XSTR SPCL

Buy Now Datasheet
Trans, Npn, 40V, 0.2A, 150Deg C, 1.5W Rohs Compliant Onsemi - 54AH9649 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.2A, 150Deg C, 1.5W Rohs Compliant Onsemi
54AH9649
Trans, Npn, 40V, 0.2A, 150Deg C, 1.5W Rohs Compliant Onsemi 54AH9649
TRANS, NPN, 40V, 0.2A, 150DEG C, 1.5W ROHS COMPLIANT: YES

TRANS, NPN, 40V, 0.2A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 76T7424 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7424
Npn Bipolar Transistor / Reel Onsemi 76T7424
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number SPZT3904T1G SPZT3904T1GOSDKR-ND 276-SPZT3904T1G 1278639-SPZT3904T1G SPZT3904T1G SPZT3904T1G 54AH9649 76T7424
Product Name Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Npn, 40V, 0.2A, 150Deg C, 1.5W Rohs Compliant Onsemi Npn Bipolar Transistor / Reel Onsemi
Polarity NPN NPN NPN NPN NPN NPN
Package Type SOT223; SOT-223-EUT TO-261-4, TO-261AA SOT3 SOT223; SOT-223 (TO-261) TO-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
IC(max) 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data