Infineon Technologies AG Single FETs, MOSFETs SPP42N03S2L13

Description
N-Channel 30V 42A (Tc) 83W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 30V 42A (Tc) 83W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPP42N03S2L-13TIN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP42N03S2L-13TIN-ND
Single FETs, MOSFETs SPP42N03S2L-13TIN-ND
N-Channel 30V 42A (Tc) 83W (Tc) Through Hole PG-TO220-3-1

N-Channel 30V 42A (Tc) 83W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP42N03S2L13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP42N03S2L13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP42N03S2L13
MOSFET N-CH 30V 42A TO220-3

MOSFET N-CH 30V 42A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number SPP42N03S2L-13TIN-ND SPP42N03S2L13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - AUIRFB3207-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers