Vishay Intertechnology, Inc. Single FETs, MOSFETs SQ3469EV-T1_BE3

Description
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ3469EV-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ3469EV-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ3469EV-T1_BE3DKR-ND
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ3469EV-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ3469EV-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ3469EV-T1_BE3TR-ND
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ3469EV-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ3469EV-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ3469EV-T1_BE3CT-ND
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
P-Channel MOSFET Transistor
2088-SQ3469EV-T1_BE3
P-Channel MOSFET Transistor 2088-SQ3469EV-T1_BE3
MOSFETs P-CHANNEL 20-V (D-S) 175C MOSFET Product overview: SQ3469EV-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ3469EV-T1_BE3 can be used for catalog matching and distributor lookup.

MOSFETs P-CHANNEL 20-V (D-S) 175C MOSFET Product overview: SQ3469EV-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ3469EV-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1357300-SQ3469EV-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1357300-SQ3469EV-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1357300-SQ3469EV-T1_BE3
Win Source Part Number: 1357300-SQ3469EV-T1_ BE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 36mOhm @ 6.7A, 10V Vgs(th) (Max) @ Id: 2.5V @ 25µA Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1020 pF @ 10 V Power Dissipation (Max): 5W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 ECCN: EAR99

Win Source Part Number: 1357300-SQ3469EV-T1_BE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 36mOhm @ 6.7A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 25µA
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1020 pF @ 10 V
Power Dissipation (Max): 5W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3469EV-T1_BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3469EV-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3469EV-T1_BE3
P-CHANNEL 20-V (D-S) 175C MOSFET

P-CHANNEL 20-V (D-S) 175C MOSFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQ3469EV-T1_BE3DKR-ND 2088-SQ3469EV-T1_BE3 1357300-SQ3469EV-T1_BE3 SQ3469EV-T1_BE3
Product Name Single FETs, MOSFETs P-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Reel SOT3 SOT23; SOT-23-6 Thin, TSOT-23-6
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details