Vishay Precision Group Single FETs, MOSFETs SQ4401EY-T1_BE3

Description
P-Channel 40V 17.3A (Tc) 7.14W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 40V 17.3A (Tc) 7.14W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ4401EY-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4401EY-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ4401EY-T1_BE3TR-ND
P-Channel 40V 17.3A (Tc) 7.14W (Tc) Surface Mount 8-SOIC

P-Channel 40V 17.3A (Tc) 7.14W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel 40V MOSFET Transistor
2088-SQ4401EY-T1_BE3
P-Channel 40V MOSFET Transistor 2088-SQ4401EY-T1_BE3
MOSFETs P-CHANNEL 40V Product overview: SQ4401EY-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ4401EY-T1_BE3 can be used for catalog matching and distributor lookup.

MOSFETs P-CHANNEL 40V Product overview: SQ4401EY-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ4401EY-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4401EY-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4401EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4401EY-T1_BE3
MOSFET P-CH 40V 17.3A 8SOIC

MOSFET P-CH 40V 17.3A 8SOIC

Supplier's Site
Mosfet, P-Ch, 40V, 17.3A, Soic; Channel Type Vishay - 80AH8977 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 17.3A, Soic; Channel Type Vishay
80AH8977
Mosfet, P-Ch, 40V, 17.3A, Soic; Channel Type Vishay 80AH8977
MOSFET, P-CH, 40V, 17.3A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:17.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 17.3A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:17.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 17.3A, Soic; Channel Type Vishay - 78AH6707 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 17.3A, Soic; Channel Type Vishay
78AH6707
Mosfet, P-Ch, 40V, 17.3A, Soic; Channel Type Vishay 78AH6707
MOSFET, P-CH, 40V, 17.3A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:17.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 17.3A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:17.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ4401EY-T1_BE3TR-ND 2088-SQ4401EY-T1_BE3 SQ4401EY-T1_BE3 80AH8977
Product Name Single FETs, MOSFETs P-Channel 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 17.3A, Soic; Channel Type Vishay
Polarity P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Reel 8-SOIC (0.154, 3.90mm Width) TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
Single FETs, MOSFETs - AUIRF2903ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers