Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3426AEEV-T1_GE3 SQ3426AEEV-T1_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897193-SQ3426AEEV-T1 _GE3 Series: * Features: 7A (Tc) Surface Mount 6-TSOP Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Family Name: SQ3426 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ3426AEEV-T1_GE3CT, SQ3426AEEV-T1_GE3DKR , SQ3426AEEV-T1-GE3, SQ3426AEEV-T1_GE3-ND , SQ3426AEEV-T1_GE3TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897193-SQ3426AEEV-T1 _GE3 Series: * Features: 7A (Tc) Surface Mount 6-TSOP Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Family Name: SQ3426 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ3426AEEV-T1_GE3CT, SQ3426AEEV-T1_GE3DKR , SQ3426AEEV-T1-GE3, SQ3426AEEV-T1_GE3-ND , SQ3426AEEV-T1_GE3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3426AEEV-T1_GE3 - 897193-SQ3426AEEV-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3426AEEV-T1_GE3
897193-SQ3426AEEV-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3426AEEV-T1_GE3 897193-SQ3426AEEV-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897193-SQ3426AEEV-T1 _GE3 Series: * Features: 7A (Tc) Surface Mount 6-TSOP Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Family Name: SQ3426 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ3426AEEV-T1_GE3CT, SQ3426AEEV-T1_GE3DKR , SQ3426AEEV-T1-GE3, SQ3426AEEV-T1_GE3-ND , SQ3426AEEV-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 897193-SQ3426AEEV-T1_GE3
Series: *
Features: 7A (Tc) Surface Mount 6-TSOP
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Family Name: SQ3426
Categories: Discrete Semiconductor Products
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ3426AEEV-T1_GE3CT, SQ3426AEEV-T1_GE3DKR, SQ3426AEEV-T1-GE3, SQ3426AEEV-T1_GE3-ND, SQ3426AEEV-T1_GE3TR

Buy Now Datasheet
Singapore, Singapore
N-Channel 7A 60V MOSFET Transistor
278-SQ3426AEEV-T1_GE3
N-Channel 7A 60V MOSFET Transistor 278-SQ3426AEEV-T1_GE3
Small Signal Field-Effect Transistor, 7A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SQ3426AEEV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3426AEEV-T1_GE 3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 7A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SQ3426AEEV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3426AEEV-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ3426AEEV-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3426AEEV-T1_GE3DKR-ND
Single FETs, MOSFETs SQ3426AEEV-T1_GE3DKR-ND
N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3426AEEV-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3426AEEV-T1_GE3CT-ND
Single FETs, MOSFETs SQ3426AEEV-T1_GE3CT-ND
N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3426AEEV-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3426AEEV-T1_GE3TR-ND
Single FETs, MOSFETs SQ3426AEEV-T1_GE3TR-ND
N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3426AEEV-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ3426AEEV-T1_GE3
Single FETs, MOSFETs SQ3426AEEV-T1_GE3
MOSFET N-CH 60V 7A 6TSOP

MOSFET N-CH 60V 7A 6TSOP

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 7A, 175Deg C, 5W Rohs Compliant Vishay - 75AH9247 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 7A, 175Deg C, 5W Rohs Compliant Vishay
75AH9247
Mosfet, N-Ch, 60V, 7A, 175Deg C, 5W Rohs Compliant Vishay 75AH9247
MOSFET, N-CH, 60V, 7A, 175DEG C, 5W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 7A, 175DEG C, 5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET 60V Vds -/+20V Vgs AEC-Q101 Qualified

MOSFET 60V Vds -/+20V Vgs AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3426AEEV-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3426AEEV-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3426AEEV-T1_GE3
MOSFET N-CH 60V 7A 6TSOP

MOSFET N-CH 60V 7A 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 897193-SQ3426AEEV-T1_GE3 278-SQ3426AEEV-T1_GE3 SQ3426AEEV-T1_GE3DKR-ND SQ3426AEEV-T1_GE3 75AH9247 SQ3426AEEV-T1_GE3 SQ3426AEEV-T1_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3426AEEV-T1_GE3 N-Channel 7A 60V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 7A, 175Deg C, 5W Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity N-Channel N-Channel; N-Channel
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data