Vishay Precision Group N-Channel 40A 60V 0.014ohm MOSFET Transistor SQD40N06-14L_GE3

Description
Power Field-Effect Transistor, 40A I(D), 60V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD40N06-14L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 60V, 0.014ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 60V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40N06-14L_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 40A I(D), 60V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD40N06-14L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 60V, 0.014ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 60V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40N06-14L_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40A 60V 0.014ohm MOSFET Transistor
278-SQD40N06-14L_GE3
N-Channel 40A 60V 0.014ohm MOSFET Transistor 278-SQD40N06-14L_GE3
Power Field-Effect Transistor, 40A I(D), 60V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD40N06-14L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 60V, 0.014ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 60V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40N06-14L_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 40A I(D), 60V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD40N06-14L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 60V, 0.014ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 60V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40N06-14L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQD40N06-14L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40N06-14L_GE3CT-ND
Single FETs, MOSFETs SQD40N06-14L_GE3CT-ND
N-Channel 60V 40A (Tc) 75W (Tc) Surface Mount TO-252AA

N-Channel 60V 40A (Tc) 75W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD40N06-14L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40N06-14L_GE3DKR-ND
Single FETs, MOSFETs SQD40N06-14L_GE3DKR-ND
N-Channel 60V 40A (Tc) 75W (Tc) Surface Mount TO-252AA

N-Channel 60V 40A (Tc) 75W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD40N06-14L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40N06-14L_GE3TR-ND
Single FETs, MOSFETs SQD40N06-14L_GE3TR-ND
N-Channel 60V 40A (Tc) 75W (Tc) Surface Mount TO-252AA

N-Channel 60V 40A (Tc) 75W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 7879484 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879484
MOSFETs 7879484
MOSFET N-Ch 60V 40A Auto 175C TO252AA

MOSFET N-Ch 60V 40A Auto 175C TO252AA

Supplier's Site
MOSFETs - 7879484P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879484P
MOSFETs 7879484P
MOSFET N-Ch 60V 40A Auto 175C TO252AA

MOSFET N-Ch 60V 40A Auto 175C TO252AA

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40N06-14L_GE3 - 1101725-SQD40N06-14L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40N06-14L_GE3
1101725-SQD40N06-14L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40N06-14L_GE3 1101725-SQD40N06-14L_GE3
Manufacturer: Vishay Win Source Part Number: 1101725-SQD40N06-14L _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 2105pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1101725-SQD40N06-14L_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 2105pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD40N06-14L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD40N06-14L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD40N06-14L_GE3
MOSFET N-CH 60V 40A TO252AA

MOSFET N-CH 60V 40A TO252AA

Supplier's Site
Single FETs, MOSFETs - SQD40N06-14L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD40N06-14L_GE3
Single FETs, MOSFETs SQD40N06-14L_GE3
MOSFET N-CH 60V 40A TO252AA

MOSFET N-CH 60V 40A TO252AA

Supplier's Site Datasheet
MOSFET 55V 40A 75W AEC-Q101 Qualified

MOSFET 55V 40A 75W AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQD40N06-14L_GE3 SQD40N06-14L_GE3CT-ND 7879484 7879484P 1101725-SQD40N06-14L_GE3 SQD40N06-14L_GE3 SQD40N06-14L_GE3 SQD40N06-14L_GE3
Product Name N-Channel 40A 60V 0.014ohm MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40N06-14L_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data