Manufacturer: Vishay
Win Source Part Number: 1091045-SQ9945AEY-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.4W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.7A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 60V 3.7A 2.4W Surface Mount 8-SOIC
MOSFET 2N-CH 60V 3.7A 8SOIC Product overview: SQ9945AEY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ9945AEY-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 3.7A 8SOIC
MOSFET 2N-CH 60V 3.7A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1091045-SQ9945AEY-T1-E3 | SQ9945AEY-T1-E3-ND | 289-SQ9945AEY-T1-E3 | SQ9945AEY-T1-E3 | SQ9945AEY-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ9945AEY-T1-E3 | FET, MOSFET Arrays | 60V 3.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 2400 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |