Vishay Precision Group FET, MOSFET Arrays SQ4920EY-T1_GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 4.4W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 4.4W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SQ4920EY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ4920EY-T1_GE3CT-ND
FET, MOSFET Arrays SQ4920EY-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 4.4W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 4.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SQ4920EY-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ4920EY-T1_GE3DKR-ND
FET, MOSFET Arrays SQ4920EY-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 4.4W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 4.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SQ4920EY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ4920EY-T1_GE3TR-ND
FET, MOSFET Arrays SQ4920EY-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 4.4W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 4.4W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4920EY-T1_GE3 - 1101713-SQ4920EY-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4920EY-T1_GE3
1101713-SQ4920EY-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4920EY-T1_GE3 1101713-SQ4920EY-T1_GE3
Manufacturer: Vishay Win Source Part Number: 1101713-SQ4920EY-T1_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 4.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1465pF @ 15V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101713-SQ4920EY-T1_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 4.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1465pF @ 15V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 8A 30V MOSFET Transistor
278-SQ4920EY-T1_GE3
N-Channel 8A 30V MOSFET Transistor 278-SQ4920EY-T1_GE3
Small Signal Field-Effect Transistor, 8A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 Product overview: SQ4920EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4920EY-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 8A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 Product overview: SQ4920EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4920EY-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 8A 4.4W AEC-Q101 Qualified

MOSFET 30V 8A 4.4W AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4920EY-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4920EY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4920EY-T1_GE3
MOSFET 2N-CH 30V 8A 8SOIC

MOSFET 2N-CH 30V 8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQ4920EY-T1_GE3CT-ND 1101713-SQ4920EY-T1_GE3 278-SQ4920EY-T1_GE3 SQ4920EY-T1_GE3 SQ4920EY-T1_GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4920EY-T1_GE3 N-Channel 8A 30V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data