Vishay Precision Group Single FETs, MOSFETs SQ4080EY-T1_GE3

Description
N-Channel 150V 18A (Tc) 7.1W (Tc) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 150V 18A (Tc) 7.1W (Tc) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQ4080EY-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4080EY-T1_GE3DKR-ND
Single FETs, MOSFETs SQ4080EY-T1_GE3DKR-ND
N-Channel 150V 18A (Tc) 7.1W (Tc) Surface Mount 8-SO

N-Channel 150V 18A (Tc) 7.1W (Tc) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - SQ4080EY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4080EY-T1_GE3CT-ND
Single FETs, MOSFETs SQ4080EY-T1_GE3CT-ND
N-Channel 150V 18A (Tc) 7.1W (Tc) Surface Mount 8-SO

N-Channel 150V 18A (Tc) 7.1W (Tc) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - SQ4080EY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4080EY-T1_GE3TR-ND
Single FETs, MOSFETs SQ4080EY-T1_GE3TR-ND
N-Channel 150V 18A (Tc) 7.1W (Tc) Surface Mount 8-SO

N-Channel 150V 18A (Tc) 7.1W (Tc) Surface Mount 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 150V SO-8

MOSFET N-Channel 150V SO-8

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 150V, Soic; Transistor Polarity Vishay - 10AC9141 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 150V, Soic; Transistor Polarity Vishay
10AC9141
Mosfet, Aec-Q101, N-Ch, 150V, Soic; Transistor Polarity Vishay 10AC9141
MOSFET, AEC-Q101, N-CH, 150V, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 150V, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4080EY-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4080EY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4080EY-T1_GE3
MOSFET N-CHANNEL 150V 18A 8SO

MOSFET N-CHANNEL 150V 18A 8SO

Supplier's Site
Single FETs, MOSFETs - SQ4080EY-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ4080EY-T1_GE3
Single FETs, MOSFETs SQ4080EY-T1_GE3
MOSFET N-CHANNEL 150V 18A 8SO

MOSFET N-CHANNEL 150V 18A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQ4080EY-T1_GE3DKR-ND SQ4080EY-T1_GE3 10AC9141 SQ4080EY-T1_GE3 SQ4080EY-T1_GE3
Product Name Single FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 150V, Soic; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" TO-3 33 nC @ 10 V 8-SOIC (0.154", 3.90mm Width)
Transistor Grade / Operating Range Automotive
IDSS 18000 milliamps 18000 milliamps
rDS(on) 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Single FETs, MOSFETs - 448-AUIRF7759L2TRCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details