Vishay Intertechnology, Inc. Single FETs, MOSFETs SQD50N04-5M6_GE3

Description
N-Channel 40V 50A (Tc) 71W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 40V 50A (Tc) 71W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQD50N04-5M6_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50N04-5M6_GE3TR-ND
Single FETs, MOSFETs SQD50N04-5M6_GE3TR-ND
N-Channel 40V 50A (Tc) 71W (Tc) Surface Mount TO-252AA

N-Channel 40V 50A (Tc) 71W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N04-5M6_GE3 - 1101730-SQD50N04-5M6_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N04-5M6_GE3
1101730-SQD50N04-5M6_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N04-5M6_GE3 1101730-SQD50N04-5M6_GE3
Manufacturer: Vishay Win Source Part Number: 1101730-SQD50N04-5M6 _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 4000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101730-SQD50N04-5M6_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 85nC @ 10V
Max Input Capacitance: 4000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40V MOSFET Transistor
2088-SQD50N04-5M6_GE3
Automotive N-Channel 40V MOSFET Transistor 2088-SQD50N04-5M6_GE3
MOSFETs N-Channel 40V AEC-Q101 Qualified Product overview: SQD50N04-5M6_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQD50N04-5M6_GE 3 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel 40V AEC-Q101 Qualified Product overview: SQD50N04-5M6_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQD50N04-5M6_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 50A, To-252Aa Rohs Compliant Vishay - 26AK5822 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 50A, To-252Aa Rohs Compliant Vishay
26AK5822
Mosfet, N-Ch, 40V, 50A, To-252Aa Rohs Compliant Vishay 26AK5822
MOSFET, N-CH, 40V, 50A, TO-252AA ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 50A, TO-252AA ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD50N04-5M6_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD50N04-5M6_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD50N04-5M6_GE3
MOSFET N-CH 40V 50A TO252AA

MOSFET N-CH 40V 50A TO252AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQD50N04-5M6_GE3TR-ND 1101730-SQD50N04-5M6_GE3 2088-SQD50N04-5M6_GE3 26AK5822 SQD50N04-5M6_GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N04-5M6_GE3 Automotive N-Channel 40V MOSFET Transistor Mosfet, N-Ch, 40V, 50A, To-252Aa Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 Reel TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts
PD 71000 milliwatts 71 milliwatts
Unlock Full Specs
to access all available technical data