Vishay Intertechnology, Inc. MOSFETs SQ3419EEV-T1-GE3

Description
MOSFET P-Ch 40V 7.4A Auto 175C TSOP6
Request a Quote Datasheet
Description
MOSFET P-Ch 40V 7.4A Auto 175C TSOP6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7879452P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879452P
MOSFETs 7879452P
MOSFET P-Ch 40V 7.4A Auto 175C TSOP6

MOSFET P-Ch 40V 7.4A Auto 175C TSOP6

Supplier's Site
MOSFETs - 7879452 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879452
MOSFETs 7879452
MOSFET P-Ch 40V 7.4A Auto 175C TSOP6

MOSFET P-Ch 40V 7.4A Auto 175C TSOP6

Supplier's Site
MOSFETs - 1656983 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656983
MOSFETs 1656983
MOSFET P-Ch 40V 7.4A Auto 175C TSOP6

MOSFET P-Ch 40V 7.4A Auto 175C TSOP6

Supplier's Site
Single FETs, MOSFETs - SQ3419EEV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3419EEV-T1-GE3TR-ND
Single FETs, MOSFETs SQ3419EEV-T1-GE3TR-ND
P-Channel 40V 7.4A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 40V 7.4A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
40V 7.4A MOSFET Transistor
278-SQ3419EEV-T1-GE3
40V 7.4A MOSFET Transistor 278-SQ3419EEV-T1-GE3
MOSFET P-CH 40V 7.4A 6TSOP Product overview: SQ3419EEV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3419EEV-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 7.4A 6TSOP Product overview: SQ3419EEV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3419EEV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3419EEV-T1-GE3 - 1101702-SQ3419EEV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3419EEV-T1-GE3
1101702-SQ3419EEV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3419EEV-T1-GE3 1101702-SQ3419EEV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1101702-SQ3419EEV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 1065pF @ 20V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 50 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101702-SQ3419EEV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7.4A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1065pF @ 20V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SQ3419EEV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ3419EEV-T1-GE3
Single FETs, MOSFETs SQ3419EEV-T1-GE3
MOSFET P-CH 40V 7.4A 6TSOP

MOSFET P-CH 40V 7.4A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3419EEV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3419EEV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3419EEV-T1-GE3
MOSFET P-CH 40V 7.4A 6TSOP

MOSFET P-CH 40V 7.4A 6TSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7879452P 7879452 SQ3419EEV-T1-GE3TR-ND 278-SQ3419EEV-T1-GE3 1101702-SQ3419EEV-T1-GE3 SQ3419EEV-T1-GE3 SQ3419EEV-T1-GE3
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 40V 7.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3419EEV-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TSOP-6 Tsop SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data