P-Channel 30V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 30V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 30V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
MOSFET P-CH 30V 8A 6TSOP
MOSFET, P-CH, 30V, 8A, TSOP ROHS COMPLIANT: YES
MOSFET P-CH 30V 8A 6TSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2105025 | 2105026P | 742-SQ3495EV-T1_GE3TR-ND | SQ3495EV-T1_GE3 | 81AH9292 | SQ3495EV-T1_GE3 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 30V, 8A, Tsop Rohs Compliant Vishay | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | Tsop-6 | TSOP | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 |
| Number of units in IC | 1 | |||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |