Vishay Precision Group Single FETs, MOSFETs SQ7415AEN-T1_BE3

Description
P-Channel 60V 16A (Tc) 53W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 60V 16A (Tc) 53W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ7415AEN-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ7415AEN-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ7415AEN-T1_BE3TR-ND
P-Channel 60V 16A (Tc) 53W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 60V 16A (Tc) 53W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
60V 16A MOSFET Transistor
278-SQ7415AEN-T1_BE3
60V 16A MOSFET Transistor 278-SQ7415AEN-T1_BE3
MOSFET P-CH 60V 16A 1212-8 Product overview: SQ7415AEN-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7415AEN-T1_BE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 16A 1212-8 Product overview: SQ7415AEN-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7415AEN-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 958275-SQ7415AEN-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
958275-SQ7415AEN-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 958275-SQ7415AEN-T1_BE3
Win Source Part Number: 958275-SQ7415AEN-T1_ BE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 65mOhm @ 5.7A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 53W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1385 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQ7415AEN-T1_BE3SQ74 15AEN-T1-BE3; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQ7415AEN-T1_BE3 CT,742-SQ7415AEN-T1_ BE3DKR,742-SQ7415AEN -T1_BE3TR Base Product Number: SQ7415 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 958275-SQ7415AEN-T1_BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 65mOhm @ 5.7A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 53W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1385 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQ7415AEN-T1_BE3SQ7415AEN-T1-BE3;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQ7415AEN-T1_BE3CT,742-SQ7415AEN-T1_BE3DKR,742-SQ7415AEN-T1_BE3TR
Base Product Number: SQ7415
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Single FETs, MOSFETs - SQ7415AEN-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ7415AEN-T1_BE3
Single FETs, MOSFETs SQ7415AEN-T1_BE3
MOSFET P-CH 60V 16A 1212-8

MOSFET P-CH 60V 16A 1212-8

Supplier's Site
Mosfet, P-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay - 78AH6724 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay
78AH6724
Mosfet, P-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay 78AH6724
MOSFET, P-CH, 60V, 16A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 16A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay - 80AH8983 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay
80AH8983
Mosfet, P-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay 80AH8983
MOSFET, P-CH, 60V, 16A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 16A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ7415AEN-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ7415AEN-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ7415AEN-T1_BE3
MOSFET P-CH 60V 16A 1212-8

MOSFET P-CH 60V 16A 1212-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQ7415AEN-T1_BE3TR-ND 278-SQ7415AEN-T1_BE3 958275-SQ7415AEN-T1_BE3 SQ7415AEN-T1_BE3 78AH6724 SQ7415AEN-T1_BE3
Product Name Single FETs, MOSFETs 60V 16A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, P-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8 Tape & Reel (TR) SOT3 PowerPAK® 1212-8 TO-3 1385 pF @ 25 V
Transistor Grade / Operating Range Automotive
PD 53000 milliwatts 53000 milliwatts 53000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIHD03N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers