Vishay Precision Group Single FETs, MOSFETs SQ4064EY-T1_BE3

Description
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ4064EY-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4064EY-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ4064EY-T1_BE3DKR-ND
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ4064EY-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4064EY-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ4064EY-T1_BE3CT-ND
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ4064EY-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4064EY-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ4064EY-T1_BE3TR-ND
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive 60V 12A SOIC MOSFET Transistor
278-SQ4064EY-T1_BE3
Automotive 60V 12A SOIC MOSFET Transistor 278-SQ4064EY-T1_BE3
Trans MOSFET N-CH 60V 12A Automotive AEC-Q101 8-Pin SOIC N T/R Product overview: SQ4064EY-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 12A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 12A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4064EY-T1_BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 12A Automotive AEC-Q101 8-Pin SOIC N T/R Product overview: SQ4064EY-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 12A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 12A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4064EY-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4064EY-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4064EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4064EY-T1_BE3
MOSFET N-CHANNEL 60V 12A 8SOIC

MOSFET N-CHANNEL 60V 12A 8SOIC

Supplier's Site
Single FETs, MOSFETs - SQ4064EY-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ4064EY-T1_BE3
Single FETs, MOSFETs SQ4064EY-T1_BE3
MOSFET N-CHANNEL 60V 12A 8SOIC

MOSFET N-CHANNEL 60V 12A 8SOIC

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay - 78AH6702 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay
78AH6702
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay 78AH6702
MOSFET, N-CH, 60V, 12A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, N-CH, 60V, 12A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay - 82AH6219 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay
82AH6219
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay 82AH6219
MOSFET, N-CH, 60V, 12A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, N-CH, 60V, 12A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ4064EY-T1_BE3DKR-ND 278-SQ4064EY-T1_BE3 SQ4064EY-T1_BE3 SQ4064EY-T1_BE3 78AH6702
Product Name Single FETs, MOSFETs Automotive 60V 12A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers