Vishay Intertechnology, Inc. Single FETs, MOSFETs SQ4184EY-T1_GE3

Description
N-Channel 40V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 40V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQ4184EY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4184EY-T1_GE3TR-ND
Single FETs, MOSFETs SQ4184EY-T1_GE3TR-ND
N-Channel 40V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

N-Channel 40V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SQ4184EY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4184EY-T1_GE3CT-ND
Single FETs, MOSFETs SQ4184EY-T1_GE3CT-ND
N-Channel 40V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

N-Channel 40V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SQ4184EY-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4184EY-T1_GE3DKR-ND
Single FETs, MOSFETs SQ4184EY-T1_GE3DKR-ND
N-Channel 40V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

N-Channel 40V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 29A 40V 0.007ohm MOSFET Transistor
2088-SQ4184EY-T1_GE3
N-Channel 29A 40V 0.007ohm MOSFET Transistor 2088-SQ4184EY-T1_GE3
Power Field-Effect Transistor, 29A I(D), 40V, 0.007ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 Product overview: SQ4184EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 29A, 40V, 0.007ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 29A, 40V, 0.007ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ4184EY-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 29A I(D), 40V, 0.007ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 Product overview: SQ4184EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 29A, 40V, 0.007ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 29A, 40V, 0.007ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ4184EY-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4184EY-T1_GE3 - 897200-SQ4184EY-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4184EY-T1_GE3
897200-SQ4184EY-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4184EY-T1_GE3 897200-SQ4184EY-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897200-SQ4184EY-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SQ4184 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ4184EY-T1_GE3DKR, SQ4184EY-T1_GE3TR, SQ4184EY-T1_GE3CT

Manufacturer: Vishay
Win Source Part Number: 897200-SQ4184EY-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ4184
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ4184EY-T1_GE3DKR, SQ4184EY-T1_GE3TR, SQ4184EY-T1_GE3CT

Buy Now Datasheet
Single FETs, MOSFETs - SQ4184EY-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ4184EY-T1_GE3
Single FETs, MOSFETs SQ4184EY-T1_GE3
MOSFET N-CH 40V 29A 8SOIC

MOSFET N-CH 40V 29A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4184EY-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4184EY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4184EY-T1_GE3
MOSFET N-CH 40V 29A 8SOIC

MOSFET N-CH 40V 29A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel 40V AEC-Q101 Qualified

MOSFET N-Channel 40V AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, N-Ch, 40V, 29A, Soic Rohs Compliant Vishay - 57AJ0729 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 29A, Soic Rohs Compliant Vishay
57AJ0729
Mosfet, N-Ch, 40V, 29A, Soic Rohs Compliant Vishay 57AJ0729
MOSFET, N-CH, 40V, 29A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 29A, SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQ4184EY-T1_GE3TR-ND 2088-SQ4184EY-T1_GE3 897200-SQ4184EY-T1_GE3 SQ4184EY-T1_GE3 SQ4184EY-T1_GE3 SQ4184EY-T1_GE3 57AJ0729
Product Name Single FETs, MOSFETs N-Channel 29A 40V 0.007ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4184EY-T1_GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 29A, Soic Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details