Vishay Intertechnology, Inc. FET, MOSFET Arrays SQ1563AEH-T1_GE3

Description
Mosfet Array N and P-Channel 20V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SQ1563AEH-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1563AEH-T1_GE3TR-ND
FET, MOSFET Arrays SQ1563AEH-T1_GE3TR-ND
Mosfet Array N and P-Channel 20V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array N and P-Channel 20V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQ1563AEH-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1563AEH-T1_GE3CT-ND
FET, MOSFET Arrays SQ1563AEH-T1_GE3CT-ND
Mosfet Array N and P-Channel 20V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array N and P-Channel 20V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQ1563AEH-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1563AEH-T1_GE3DKR-ND
FET, MOSFET Arrays SQ1563AEH-T1_GE3DKR-ND
Mosfet Array N and P-Channel 20V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array N and P-Channel 20V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278495-SQ1563AEH-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278495-SQ1563AEH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278495-SQ1563AEH-T1_GE3
Win Source Part Number: 1278495-SQ1563AEH-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 850mA (Tc) Rds On (Max) @ Id, Vgs: 280mOhm @ 850mA, 4.5V, 575mOhm @ 800mA, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power - Max: 1.5W Package / Case: PowerPAK® SC-70-6 Dual Supplier Device Package: PowerPAK® SC-70-6 Dual Gate Charge (Qg) (Max) @ Vgs: 1.25nC @ 4.5V, 1.33nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 89pF @ 10V, 84pF @ 10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQ1563AEH-T1_GE3DKR, SQ1563AEH-T1_GE3CT,S Q1563AEH-T1_GE3,SQ15 63AEH-T1_GE3TR Base Product Number: SQ1563

Win Source Part Number: 1278495-SQ1563AEH-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 850mA (Tc)
Rds On (Max) @ Id, Vgs: 280mOhm @ 850mA, 4.5V, 575mOhm @ 800mA, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 1.5W
Package / Case: PowerPAK® SC-70-6 Dual
Supplier Device Package: PowerPAK® SC-70-6 Dual
Gate Charge (Qg) (Max) @ Vgs: 1.25nC @ 4.5V, 1.33nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 89pF @ 10V, 84pF @ 10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQ1563AEH-T1_GE3DKR,SQ1563AEH-T1_GE3CT,SQ1563AEH-T1_GE3,SQ1563AEH-T1_GE3TR
Base Product Number: SQ1563

Buy Now Datasheet
Singapore, Singapore
N-Channel P-Channel 0.85A 20V MOSFET Transistor
278-SQ1563AEH-T1_GE3
N-Channel P-Channel 0.85A 20V MOSFET Transistor 278-SQ1563AEH-T1_GE3
Small Signal Field-Effect Transistor, 0.85A I(D), 20V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1563AEH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 0.85A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.85A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1563AEH-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.85A I(D), 20V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1563AEH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 0.85A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.85A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1563AEH-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ1563AEH-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ1563AEH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ1563AEH-T1_GE3
MOSFET N/P-CH 20V 0.85A SC70-6

MOSFET N/P-CH 20V 0.85A SC70-6

Supplier's Site
MOSFET N Ch 20Vds 8Vgs AEC-Q101 Qualified

MOSFET N Ch 20Vds 8Vgs AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQ1563AEH-T1_GE3TR-ND 1278495-SQ1563AEH-T1_GE3 278-SQ1563AEH-T1_GE3 SQ1563AEH-T1_GE3 SQ1563AEH-T1_GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays N-Channel P-Channel 0.85A 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type PowerPAK® SC-70-6 Dual SOT3
Unlock Full Specs
to access all available technical data