Win Source Part Number: 1357304-SQA413CEJW-T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Product Status: Active
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK®SC-70W-6
Base Product Number: SQA413
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Rds On (Max) @ Id, Vgs: 38mOhm @ 4.5A, 4.5V
Vgs(th) (Max) @ Id: 1.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 4.5 V
Vgs (Max): ±12V
Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 10 V
Power Dissipation (Max): 13.6W (Tc)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8541.29.0095
ECCN: EAR99
AUTOMOTIVE P-CHANNEL 20 V (D-S)
AUTOMOTIVE P-CHANNEL 20 V (D-S)
AUTOMOTIVE P-CHANNEL 20 V (D-S)
Trans MOSFET P-CH 20V 7.5A 6-Pin PowerPAK SC-70W T/R Automotive AEC-Q101 Product overview: SQA413CEJW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 7.5A, 70W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 7.5A, 70W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA413CEJW-T1_GE
Automotive P-Channel 20 V (D-S) MOSFET
Automotive P-Channel 20 V (D-S) MOSFET
Automotive P-Channel 20 V (D-S) MOSFET
AUTOMOTIVE P-CHANNEL 20 V (D-S)
MOSFET, P-CH, 20V, 7.5A, POWERPAK SC-70W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1357304-SQA413CEJW-T1_GE3 | 742-SQA413CEJW-T1_GE3DKR-ND | 278-SQA413CEJW-T1_GE3 | 2520302 | SQA413CEJW-T1_GE3 | 42AK5556 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Automotive 20V 7.5A 70W MOSFET Transistor | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 20V, 7.5A, Powerpak Sc-70W Rohs Compliant Vishay |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | ||
| Package Type | SOT3 | PowerPAK® SC-70-6 | Tape and Reel | PowerPAK SC-70W-6L | Surface Mount, Wettable Flank | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts |