Infineon Technologies AG Single FETs, MOSFETs SPP80N06S2L-06

Description
N-Channel 55V 80A (Tc) 250W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 55V 80A (Tc) 250W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPP80N06S2L-06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP80N06S2L-06-ND
Single FETs, MOSFETs SPP80N06S2L-06-ND
N-Channel 55V 80A (Tc) 250W (Tc) Through Hole PG-TO220-3-1

N-Channel 55V 80A (Tc) 250W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Singapore, Singapore
55V 80A TO220 MOSFET Transistor
278-SPP80N06S2L-06
55V 80A TO220 MOSFET Transistor 278-SPP80N06S2L-06
MOSFET N-CH 55V 80A TO220-3 Product overview: SPP80N06S2L-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP80N06S2L-06 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 80A TO220-3 Product overview: SPP80N06S2L-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP80N06S2L-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP80N06S2L-06 - 1258135-SPP80N06S2L-06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP80N06S2L-06
1258135-SPP80N06S2L-06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP80N06S2L-06 1258135-SPP80N06S2L-06
Manufacturer: Infineon Technologies Win Source Part Number: 1258135-SPP80N06S2L- 06 Series: OptiMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Part Status: Obsolete(EOL) Family Name: SPP80N06S2L-06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-3-1 Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 2V @ 180μA Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5050pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 6.3 mOhm @ 69A, 10V Alternative Parts (Cross-Reference): IPP80N06S2L-06; NP84N055CLE-A; NP84N055CLE-S12-AZ; Introduction Date: May 16, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1258135-SPP80N06S2L-06
Series: OptiMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Part Status: Obsolete(EOL)
Family Name: SPP80N06S2L-06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO220-3-1
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 2V @ 180μA
Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5050pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.3 mOhm @ 69A, 10V
Alternative Parts (Cross-Reference): IPP80N06S2L-06; NP84N055CLE-A; NP84N055CLE-S12-AZ;
Introduction Date: May 16, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP80N06S2L-06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP80N06S2L-06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP80N06S2L-06
MOSFET N-CH 55V 80A TO220-3

MOSFET N-CH 55V 80A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number SPP80N06S2L-06-ND 278-SPP80N06S2L-06 1258135-SPP80N06S2L-06 SPP80N06S2L-06
Product Name Single FETs, MOSFETs 55V 80A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP80N06S2L-06 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers