Vishay Intertechnology, Inc. Single FETs, MOSFETs SQA411CEJW-T1_GE3

Description
P-Channel 60V 6.46A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
Request a Quote Datasheet
Description
P-Channel 60V 6.46A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQA411CEJW-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQA411CEJW-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQA411CEJW-T1_GE3CT-ND
P-Channel 60V 6.46A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6

P-Channel 60V 6.46A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQA411CEJW-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQA411CEJW-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQA411CEJW-T1_GE3TR-ND
P-Channel 60V 6.46A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6

P-Channel 60V 6.46A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQA411CEJW-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQA411CEJW-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQA411CEJW-T1_GE3DKR-ND
P-Channel 60V 6.46A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6

P-Channel 60V 6.46A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6

Buy Now Datasheet
Singapore, Singapore
Automotive 60V 6.46A 70W MOSFET Transistor
278-SQA411CEJW-T1_GE3
Automotive 60V 6.46A 70W MOSFET Transistor 278-SQA411CEJW-T1_GE3
Trans MOSFET P-CH 60V 6.46A 6-Pin PowerPAK SC-70W T/R Automotive AEC-Q101 Product overview: SQA411CEJW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6.46A, 70W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 6.46A, 70W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA411CEJW-T1_GE 3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 6.46A 6-Pin PowerPAK SC-70W T/R Automotive AEC-Q101 Product overview: SQA411CEJW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6.46A, 70W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 6.46A, 70W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA411CEJW-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1357305-SQA411CEJW-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1357305-SQA411CEJW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1357305-SQA411CEJW-T1_GE3
Win Source Part Number: 1357305-SQA411CEJW-T 1_GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Product Status: Active Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK®SC-70W-6 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 6.46A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 155mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 15.5 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 590 pF @ 25 V Power Dissipation (Max): 13.6W (Tc) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8541.29.0095 ECCN: EAR99

Win Source Part Number: 1357305-SQA411CEJW-T1_GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Product Status: Active
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK®SC-70W-6
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 6.46A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 155mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 15.5 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 590 pF @ 25 V
Power Dissipation (Max): 13.6W (Tc)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8541.29.0095
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQA411CEJW-T1_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQA411CEJW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQA411CEJW-T1_GE3
AUTOMOTIVE P-CHANNEL 60 V (D-S)

AUTOMOTIVE P-CHANNEL 60 V (D-S)

Supplier's Site
Mosfet, P-Ch, 60V/6.46A, Powerpak Sc-70W Rohs Compliant Vishay - 30AK7466 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V/6.46A, Powerpak Sc-70W Rohs Compliant Vishay
30AK7466
Mosfet, P-Ch, 60V/6.46A, Powerpak Sc-70W Rohs Compliant Vishay 30AK7466
MOSFET, P-CH, 60V/6.46A, POWERPAK SC-70W ROHS COMPLIANT: YES

MOSFET, P-CH, 60V/6.46A, POWERPAK SC-70W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQA411CEJW-T1_GE3CT-ND 278-SQA411CEJW-T1_GE3 1357305-SQA411CEJW-T1_GE3 SQA411CEJW-T1_GE3 30AK7466
Product Name Single FETs, MOSFETs Automotive 60V 6.46A 70W MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V/6.46A, Powerpak Sc-70W Rohs Compliant Vishay
Polarity P-Channel P-Channel P-Channel
Package Type PowerPAK® SC-70-6 Tape and Reel SOT3 PowerPAKR SC-70-6 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers