Win Source Part Number: 1278317-SPP04N50C3HK
Category: Discrete Semiconductor Products>Transistors
Series: CoolMOS™
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 560 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Rds On (Max) @ Id, Vgs: 950mOhm @ 2.8A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 200µA
Power Dissipation (Max): 50W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 470 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000014478,SPP04N50
Base Product Number: SPP04N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 560V 4.5A (Tc) 50W (Tc) Through Hole PG-TO220-3-1
MOSFET N-CH 560V 4.5A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1278317-SPP04N50C3HKSA1 | SPP04N50C3HKSA1-ND | SPP04N50C3HKSA1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |