Vishay Precision Group Single FETs, MOSFETs SQ2319ADS-T1_BE3

Description
P-Channel 40V 4.6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 40V 4.6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ2319ADS-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2319ADS-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ2319ADS-T1_BE3TR-ND
P-Channel 40V 4.6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 40V 4.6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2319ADS-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2319ADS-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ2319ADS-T1_BE3DKR-ND
P-Channel 40V 4.6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 40V 4.6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2319ADS-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2319ADS-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ2319ADS-T1_BE3CT-ND
P-Channel 40V 4.6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 40V 4.6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1379978-SQ2319ADS-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1379978-SQ2319ADS-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1379978-SQ2319ADS-T1_BE3
Win Source Part Number: 1379978-SQ2319ADS-T1 _BE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Base Product Number: SQ2319 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 4.6A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 75mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 20 V Power Dissipation (Max): 2.5W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 ECCN: EAR99

Win Source Part Number: 1379978-SQ2319ADS-T1_BE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Base Product Number: SQ2319
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 4.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 75mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 20 V
Power Dissipation (Max): 2.5W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99

Buy Now Datasheet
Automotive 40V 4.6A SOT-23 MOSFET Transistor - 278-SQ2319ADS-T1_BE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 40V 4.6A SOT-23 MOSFET Transistor
278-SQ2319ADS-T1_BE3
Automotive 40V 4.6A SOT-23 MOSFET Transistor 278-SQ2319ADS-T1_BE3
Trans MOSFET P-CH 40V 4.6A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: SQ2319ADS-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 4.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 4.6A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2319ADS-T1_BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 40V 4.6A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: SQ2319ADS-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 4.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 4.6A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2319ADS-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ2319ADS-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ2319ADS-T1_BE3
Single FETs, MOSFETs SQ2319ADS-T1_BE3
MOSFET P-CH 40V 4.6A SOT23-3

MOSFET P-CH 40V 4.6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2319ADS-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2319ADS-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2319ADS-T1_BE3
MOSFET P-CH 40V 4.6A SOT23-3

MOSFET P-CH 40V 4.6A SOT23-3

Supplier's Site
Mosfet, P-Ch, 40V, 4.6A, Sot-23; Channel Type Vishay - 78AH6681 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 4.6A, Sot-23; Channel Type Vishay
78AH6681
Mosfet, P-Ch, 40V, 4.6A, Sot-23; Channel Type Vishay 78AH6681
MOSFET, P-CH, 40V, 4.6A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:4.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 4.6A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:4.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 4.6A, Sot-23; Channel Type Vishay - 80AH8964 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 4.6A, Sot-23; Channel Type Vishay
80AH8964
Mosfet, P-Ch, 40V, 4.6A, Sot-23; Channel Type Vishay 80AH8964
MOSFET, P-CH, 40V, 4.6A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:4.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 4.6A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:4.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ2319ADS-T1_BE3TR-ND 1379978-SQ2319ADS-T1_BE3 278-SQ2319ADS-T1_BE3 SQ2319ADS-T1_BE3 SQ2319ADS-T1_BE3 78AH6681
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Automotive 40V 4.6A SOT-23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 4.6A, Sot-23; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount TO-3; SOT23
Transistor Grade / Operating Range Automotive
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data