Vishay Intertechnology, Inc. P-Channel 40V 6.9A MOSFET Transistor SQ3419AEEV-T1_GE3

Description
MOSFET P-CHANNEL 40V 6.9A 6TSOP Product overview: SQ3419AEEV-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3419AEEV-T1_GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CHANNEL 40V 6.9A 6TSOP Product overview: SQ3419AEEV-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3419AEEV-T1_GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 40V 6.9A MOSFET Transistor
278-SQ3419AEEV-T1_GE3
P-Channel 40V 6.9A MOSFET Transistor 278-SQ3419AEEV-T1_GE3
MOSFET P-CHANNEL 40V 6.9A 6TSOP Product overview: SQ3419AEEV-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3419AEEV-T1_GE 3 can be used for catalog matching and distributor lookup.

MOSFET P-CHANNEL 40V 6.9A 6TSOP Product overview: SQ3419AEEV-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3419AEEV-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277791-SQ3419AEEV-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277791-SQ3419AEEV-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277791-SQ3419AEEV-T1_GE3
Win Source Part Number: 1277791-SQ3419AEEV-T 1_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 6.9A (Tc) Rds On (Max) @ Id, Vgs: 61mOhm @ 2.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 5W (Tc) Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 12.5 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 975 pF @ 20 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQ3419AEEV-T1_GE3CT, SQ3419AEEV-T1_GE3TR, SQ3419AEEV-T1_GE3DKR ,SQ3419AEEV-T1_GE3 Base Product Number: SQ3419 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277791-SQ3419AEEV-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 6.9A (Tc)
Rds On (Max) @ Id, Vgs: 61mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 5W (Tc)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 12.5 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 975 pF @ 20 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQ3419AEEV-T1_GE3CT,SQ3419AEEV-T1_GE3TR,SQ3419AEEV-T1_GE3DKR,SQ3419AEEV-T1_GE3
Base Product Number: SQ3419
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQ3419AEEV-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3419AEEV-T1_GE3TR-ND
Single FETs, MOSFETs SQ3419AEEV-T1_GE3TR-ND
P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3419AEEV-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3419AEEV-T1_GE3DKR-ND
Single FETs, MOSFETs SQ3419AEEV-T1_GE3DKR-ND
P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3419AEEV-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3419AEEV-T1_GE3CT-ND
Single FETs, MOSFETs SQ3419AEEV-T1_GE3CT-ND
P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Mosfet, P-Ch, 40V, 6.9A, Tsop Rohs Compliant Vishay - 57AJ0726 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 6.9A, Tsop Rohs Compliant Vishay
57AJ0726
Mosfet, P-Ch, 40V, 6.9A, Tsop Rohs Compliant Vishay 57AJ0726
MOSFET, P-CH, 40V, 6.9A, TSOP ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 6.9A, TSOP ROHS COMPLIANT: YES

Supplier's Site
MOSFET P-Channel Automotive 40V 6.9A 6-Pin TSOP-6 T/R - 880-SQ3419AEEV-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-Channel Automotive 40V 6.9A 6-Pin TSOP-6 T/R
880-SQ3419AEEV-T1_GE3
MOSFET P-Channel Automotive 40V 6.9A 6-Pin TSOP-6 T/R 880-SQ3419AEEV-T1_GE3
MOSFET P-Channel Automotive 40V 6.9A 6-Pin TSOP-6 T/R

MOSFET P-Channel Automotive 40V 6.9A 6-Pin TSOP-6 T/R

Supplier's Site
Single FETs, MOSFETs - SQ3419AEEV-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ3419AEEV-T1_GE3
Single FETs, MOSFETs SQ3419AEEV-T1_GE3
MOSFET P-CHANNEL 40V 6.9A 6TSOP

MOSFET P-CHANNEL 40V 6.9A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3419AEEV-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3419AEEV-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3419AEEV-T1_GE3
MOSFET P-CHANNEL 40V 6.9A 6TSOP

MOSFET P-CHANNEL 40V 6.9A 6TSOP

Supplier's Site
MOSFET -40V Vds TSOP-6 AEC-Q101 Qualified

MOSFET -40V Vds TSOP-6 AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQ3419AEEV-T1_GE3 1277791-SQ3419AEEV-T1_GE3 SQ3419AEEV-T1_GE3TR-ND 57AJ0726 880-SQ3419AEEV-T1_GE3 SQ3419AEEV-T1_GE3 SQ3419AEEV-T1_GE3 SQ3419AEEV-T1_GE3
Product Name P-Channel 40V 6.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, P-Ch, 40V, 6.9A, Tsop Rohs Compliant Vishay MOSFET P-Channel Automotive 40V 6.9A 6-Pin TSOP-6 T/R Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 5 milliwatts 5000 milliwatts 5000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 Surface Mount
Unlock Full Specs
to access all available technical data