Vishay Precision Group 60V 7A MOSFET Transistor SQ3426AEEV-T1_BE3

Description
MOSFET N-CH 60V 7A 6TSOP Product overview: SQ3426AEEV-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3426AEEV-T1_BE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 7A 6TSOP Product overview: SQ3426AEEV-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3426AEEV-T1_BE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 7A MOSFET Transistor
278-SQ3426AEEV-T1_BE3
60V 7A MOSFET Transistor 278-SQ3426AEEV-T1_BE3
MOSFET N-CH 60V 7A 6TSOP Product overview: SQ3426AEEV-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3426AEEV-T1_BE 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 7A 6TSOP Product overview: SQ3426AEEV-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3426AEEV-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277796-SQ3426AEEV-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277796-SQ3426AEEV-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277796-SQ3426AEEV-T1_BE3
Win Source Part Number: 1277796-SQ3426AEEV-T 1_BE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 42mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 5W (Tc) Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQ3426AEEV-T1_BE 3DKR,742-SQ3426AEEV- T1_BE3CT,742-SQ3426A EEV-T1_BE3TR Base Product Number: SQ3426 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277796-SQ3426AEEV-T1_BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 42mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 5W (Tc)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQ3426AEEV-T1_BE3DKR,742-SQ3426AEEV-T1_BE3CT,742-SQ3426AEEV-T1_BE3TR
Base Product Number: SQ3426
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Single FETs, MOSFETs - 742-SQ3426AEEV-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ3426AEEV-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ3426AEEV-T1_BE3TR-ND
N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ3426AEEV-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ3426AEEV-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ3426AEEV-T1_BE3DKR-ND
N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ3426AEEV-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ3426AEEV-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ3426AEEV-T1_BE3CT-ND
N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3426AEEV-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3426AEEV-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3426AEEV-T1_BE3
MOSFET N-CH 60V 7A 6TSOP

MOSFET N-CH 60V 7A 6TSOP

Supplier's Site
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay - 78AH6693 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay
78AH6693
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay 78AH6693
MOSFET, N-CH, 60V, 7A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:6Pins

MOSFET, N-CH, 60V, 7A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:6Pins

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay - 82AH6217 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay
82AH6217
Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay 82AH6217
MOSFET, N-CH, 60V, 7A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:6Pins

MOSFET, N-CH, 60V, 7A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:6Pins

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ3426AEEV-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ3426AEEV-T1_BE3
Single FETs, MOSFETs SQ3426AEEV-T1_BE3
MOSFET N-CH 60V 7A 6TSOP

MOSFET N-CH 60V 7A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQ3426AEEV-T1_BE3 1277796-SQ3426AEEV-T1_BE3 742-SQ3426AEEV-T1_BE3TR-ND SQ3426AEEV-T1_BE3 78AH6693 SQ3426AEEV-T1_BE3
Product Name 60V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 7A, Tsop; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 5 milliwatts 5000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data