N-Channel 30V 15A (Tc) 5W (Tc) Surface Mount 8-SOIC
N-Channel 30V 15A (Tc) 5W (Tc) Surface Mount 8-SOIC
N-Channel 30V 15A (Tc) 5W (Tc) Surface Mount 8-SOIC
MOSFET, N-CH, 30V, 15A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8PinsRoHS Compliant: Yes
MOSFET N-CH 30V 15A 8SOIC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SQ4410EY-T1_BE3TR-ND | 78AH6708 | SQ4410EY-T1_BE3 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 15A, Soic; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |