Infineon Technologies AG Single FETs, MOSFETs SPP15P10P

Description
P-Channel 100V 15A (Tc) 128W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
P-Channel 100V 15A (Tc) 128W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPP15P10PIN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP15P10PIN-ND
Single FETs, MOSFETs SPP15P10PIN-ND
P-Channel 100V 15A (Tc) 128W (Tc) Through Hole PG-TO220-3

P-Channel 100V 15A (Tc) 128W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
100V 15A TO220 MOSFET Transistor
278-SPP15P10P
100V 15A TO220 MOSFET Transistor 278-SPP15P10P
MOSFET P-CH 100V 15A TO220-3 Product overview: SPP15P10P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP15P10P can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 15A TO220-3 Product overview: SPP15P10P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP15P10P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - SPP15P10P - 1258062-SPP15P10P - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SPP15P10P
1258062-SPP15P10P
FETs - Single - SPP15P10P 1258062-SPP15P10P
Manufacturer: Infineon Technologies Win Source Part Number: 1258062-SPP15P10P Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PG-TO220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.infineon.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 128W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 15A Rds On (Maximum) at Id, Vgs: 240mOhm at 10.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.1V at 1.54mA Gate Charge (Qg) (Maximum) at Vgs: 50nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1180pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1258062-SPP15P10P
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PG-TO220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 128W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 15A
Rds On (Maximum) at Id, Vgs: 240mOhm at 10.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.1V at 1.54mA
Gate Charge (Qg) (Maximum) at Vgs: 50nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1180pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP15P10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP15P10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP15P10P
MOSFET P-CH 100V 15A TO220-3

MOSFET P-CH 100V 15A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number SPP15P10PIN-ND 278-SPP15P10P 1258062-SPP15P10P SPP15P10P
Product Name Single FETs, MOSFETs 100V 15A TO220 MOSFET Transistor FETs - Single - SPP15P10P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details