Vishay Precision Group FET, MOSFET Arrays SQ4282EY-T1_BE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SQ4282EY-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4282EY-T1_BE3TR-ND
FET, MOSFET Arrays 742-SQ4282EY-T1_BE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQ4282EY-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4282EY-T1_BE3CT-ND
FET, MOSFET Arrays 742-SQ4282EY-T1_BE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4282EY-T1_BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4282EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4282EY-T1_BE3
MOSFET 2N-CH 30V 8A 8SOIC

MOSFET 2N-CH 30V 8A 8SOIC

Supplier's Site
Mosfet, Dual, N-Ch, 30V, 8A, Soic; Transistor Polarity Vishay - 78AH6705 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 30V, 8A, Soic; Transistor Polarity Vishay
78AH6705
Mosfet, Dual, N-Ch, 30V, 8A, Soic; Transistor Polarity Vishay 78AH6705
MOSFET, DUAL, N-CH, 30V, 8A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.01ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V

MOSFET, DUAL, N-CH, 30V, 8A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.01ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ4282EY-T1_BE3TR-ND SQ4282EY-T1_BE3 78AH6705
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N-Ch, 30V, 8A, Soic; Transistor Polarity Vishay
Package Type "8-SOIC (0.154"", 3.90mm Width)" Automotive TO-3
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIGW50N65F5XKSA1 - 860800-AIGW50N65F5XKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-41
Features IGBT Trench 650 V 270 W Through Hole PG-TO247-3-41
View Details
7 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details